Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel 64-bit Xeon
Processor front side bus
667/1066/1333 MHz
Numero di processori installati
2
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
Intel 5000X
Memoria
Capacità memoria incorporata
The amount of memory measured in megabytes installed in the system's hardware
Tipo memoria interna
DDR2 FB-DIMM
Slot memoria
Number and type of memory expansion slots; including connector and memory module descriptions
240-pin DIMM
Massima memoria interna
32 GB
ECC
Disk drive
Interfaccia hard disk
Serial ATA
Display
Schermo incluso
Audio
Sistema audio
AC97
Networking
Particolarità networking
10BASE-T, 100BASE-TX, 1000BASE-T
Connettività
Altoparlante / Cuffia / spinotto di uscita
Microfono, spinotto d'ingresso
Quantità porte USB 2.0
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.