This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
Amount of power used by this model; expressed in watts
450 W
Alimentazione
230V
Consumo (stand-by)
2 W
Peso e dimensioni
Dimensioni (LxPxA)
1260x820x130 mm
Peso
48500 g
Dimensioni (LxPxA) con base
1260x870x420 mm
Certificati di sicurezza
Plug & Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"