IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Più >> Paese Lingua: Italiano

Home > cellulari > Nokia 0047744

2652

Marca: Nokia
Codice prodotto: 0047744
Codice EAN/UPC: 6417182478055
Product family: %%family_name%%
Categoria: cellulari 
Sul mercato dal: 26 Jan 2006
L'informazione cambiata su: 27 Jun 2009 01:48:18
0047744 Nokia
37k

59k

Specifiche
Alternatives
Opzioni
Display
Risoluzione
Resolution of the display for the system
128 x 128 Pixels
Colori schermo
Maximum number of viewable colors.
0.004096 M
Memoria
Supporto flash card
Macchina fotografica
Fotocamera integrata
Connettività
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
1.2.1
Networking
Tipo networking EGSM
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800 MHz
Messaggistica
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Colori
Colore del prodotto Nero
Peso e dimensioni
Peso 96.5 g
Larghezza 85 mm
Profondità 22.9 mm
Altezza
Height of the product
46 mm
Gestione energetica
Tempo di conversazione 3 - 3.5 h
Tempo di stand-by 144 - 280 h
Performance batterie 760 mAh
Tipo batteria BL-4C
Tecnologia batteria Lithium-Ion
Caratteristiche del telefono
Smartphone
Tecnologia Java
Alarm clock
Calendario
Allarme vibrazione
Сalcolatrice
Fattore forma
Description of characteristics; and/or size of the product; included by type.
Clamshell
Trasmissione dati
Porta dati a infrarossi
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
€71.90