Marca: Nokia Codice prodotto: 0032189 Codice EAN/UPC: Product family: %%family_name%%
Categoria: cellulari
Sul mercato dal: 19 Feb 2007
L'informazione cambiata su: 04 Jun 2009 16:15:23
Questo prodotto è stato visto: 4437
Questo statistico è basato sui
6873
siti di ecommerce ( negozio online, distributori, siti di confronto prezi, ecommerce ASP, sistemi di acquisto, ecc ) che quotidiano scaricano questa scheda tecnica d'ICEcat da
19 Feb 2007.
Solamente le marche patrocinatori stanno compresi nel catalogo gratuito Open ICEcat, distribuiti ed usati per
6379
utenti di Open ICEcat (gratuito).
The amount of memory measured in megabytes installed in the system's hardware
11 MB
Supporto flash card
Macchina fotografica
Fotocamera integrata
Megapixel
1.3 MP
Potenzialità Zoom
8x
Risoluzione immagine
Amount of data measured in pixels that the product captures to form the image
1280 x 960 Pixels
Connettività
Intefaccia
USB
Networking
Tipo networking
GSM
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Messaggistica
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
E-mail
SMTP, POP3, IMAP4
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.