The amount of memory measured in megabytes installed in the system's hardware
4 MB
Supporto flash card
Macchina fotografica
Fotocamera integrata
Networking
Tipo networking
GSM
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800, 850/1900
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Colori
Colore del prodotto
Rosso
Peso e dimensioni
Peso
80 g
Peso e dimensioni
Dimensioni (LxPxA)
104 x 44 x 17 mm
Larghezza
104 mm
Profondità
44 mm
Altezza
Height of the product
17 mm
Gestione energetica
Tempo di conversazione
3 - 5 h
Tempo di stand-by
245 - 300 h
Performance batterie
700 mAh
Caratteristiche del telefono
Smartphone
Fattore forma
Description of characteristics; and/or size of the product; included by type.