IceCat.biz cool in catalogues.
Cerca
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Georgia Poland Portugal  Più >> Paese Lingua: Italiano

Home > cellulari > Nokia 0031026

6131 White

Marca: Nokia
Codice prodotto: 0031026
Codice EAN/UPC:
Product family: %%family_name%%
Categoria: cellulari 
Sul mercato dal: 19 Feb 2007
L'informazione cambiata su: 04 Jun 2009 16:15:23
0031026 Nokia
16k

Specifiche
Alternatives
Opzioni
Display
Colori schermo
Maximum number of viewable colors.
16.77 M
Risoluzione
Resolution of the display for the system
240 x 320 Pixels
Schermo TFT QVGA
Dim. diagonale schermo (pollici) 2.2 "
Risoluzione display esterno 128x160 Pixels
Numero di colori display esterno 0.262144 M
Display diagonale esterno 1.36 "
Memoria
Tipi schede di memoria microSD
Capacità memoria incorporata
The amount of memory measured in megabytes installed in the system's hardware
11 MB
Macchina fotografica
Fotocamera integrata
Megapixel 1.3 MP
Potenzialità Zoom 8x
Risoluzione immagine
Amount of data measured in pixels that the product captures to form the image
1280 x 960 Pixels
Connettività
Intefaccia USB
Networking
Tipo networking GSM
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Messaggistica
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Messaggistica
E-mail SMTP, POP3, IMAP4
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Formati utilizzabili MP3, MP4, AAC, AAC+, eAAC+, WMA, H.263, H.264, MIDI
Lettore musica
Colori
Colore del prodotto Bianco
Peso e dimensioni
Peso 112 g
Dimensioni (LxPxA) 92 x 48 x 20 mm
Gestione energetica
Tempo di conversazione 3.4 h
Tempo di stand-by 240 h
Tecnologia batteria Lithium-Ion
Caratteristiche del telefono
Smartphone
Tecnologia Java
Trasmissione dati
Porta dati a infrarossi
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.