The amount of memory measured in megabytes installed in the system's hardware
4 MB
Supporto flash card
Macchina fotografica
Fotocamera integrata
Connettività
Stampa diretta
Networking
Tipo networking
EGSM, GSM
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
EGSM 900/GSM 1800 MHz
Messaggistica
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Chat
The chat feature lets you "talk" using SMS messages with your friends and family, while keeping track of the whole conversation.
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Lettore musica
Colori
Colore del prodotto
Oro
Peso e dimensioni
Peso
96 g
Peso e dimensioni
Dimensioni (LxPxA)
108 x 46 x 21 mm
Larghezza
108 mm
Profondità
46 mm
Altezza
Height of the product
21 mm
Gestione energetica
Tempo di conversazione
2 - 3.5 h
Tempo di stand-by
250 h
Performance batterie
900 mAh
Tecnologia batteria
Lithium-Ion
Caratteristiche del telefono
Smartphone
Tecnologia Java
Alarm clock
Calendario
Fattore forma
Description of characteristics; and/or size of the product; included by type.
Bar
Trasmissione dati
Porta dati a infrarossi
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.