The amount of memory measured in megabytes installed in the system's hardware
128 MB
Supporto flash card
Macchina fotografica
Fotocamera integrata
Megapixel
2 MP
Networking
Tipo networking
GSM 900/1800/1900
Messaggistica
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
E-mail
SMTP, POP3, IMAP4, APOP
Audio
Radio FM
Suonerie polifoniche
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Formati utilizzabili
MP3, AAC
Quantità suonerie polifoniche
64
Colori
Colore del prodotto
Oro
Peso e dimensioni
Peso
134 g
Dimensioni (LxPxA)
107 x 45 x 15.0 mm
Peso e dimensioni
Larghezza
107 mm
Profondità
45 mm
Altezza
Height of the product
15.0 mm
Gestione energetica
Tempo di conversazione
2.75 h
Tempo di stand-by
240 h
Tipo batteria
Battery BP-6X
Caratteristiche del telefono
Smartphone
Tecnologia Java
Alarm clock
Calendario
Сalcolatrice
Cronometro
Fattore forma
Description of characteristics; and/or size of the product; included by type.
Slider
Trasmissione dati
Porta dati a infrarossi
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.