Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
1 Gbit/s
Connettività
Tecnologia di connessione
Con cavo
Tipo interfaccia
PC PCI ver. 2.2; Network RJ-45
Networking
Fattore forma
Description of characteristics; and/or size of the product; included by type.
Plug-in
Caratteristiche di gestione
Indicatori LED
1000Mbps, 100 Mbps, 10 Mbps, Data
Peso e dimensioni
Peso
60 g
Dimensioni (LxPxA)
140 x 60 mm
Requisiti di sistema
Requisiti di sistema minimi
- One open 32-bit or 64-bit PCI slot - A CD-ROM drive - 64 MB of memory - Windows XP Home, Windows XP Professional, 2000, Me, 98SE (2nd edition), Windows NT 4.0 (with Service Pack 5 or above), Windows 2000 Professional, Windows 2000 Server, or Windows 2000 Advanced Server
Processore minimo
computer with a Pentium® 300 MHz or higher compatible processor
Sistema operativo compatibile
Windows XP, 2000, Me, 98SE (Second Edition), NT 4.0 and NDIS 2.0 drivers