The amount of memory measured in megabytes installed in the system's hardware
256 MB
Tipi schede di memoria
SD/MMC/SDIO
Processore
Famiglia processore
Texas Instruments OMAP
Caratteristiche del telefono
Funzione telefono
Performance GPS
Funzione GPS
Ricevitore GPS
GPS receiver integrated in or supported by this product
SiRFStarIII
Quantità canali
20
Sistema operativo/software
Sistema operativo incluso
Windows Mobile® 5.0
Cartina europea
Networking
Frequenza di funzionamento
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Trasmissione dati
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.