This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.90 x 0.51 mm
Fattore di contrasto
10000:1
Luminosità schermo
1500 cd/m²
Angolo visuale
170 °
Schermo
Plasma
Full HD
Colore del prodotto
Argento/Nero
Audio
Altoparlanti
2.0
Sistema audio
Stereo
Potenza in uscita (RMS)
10 W
Equalizzatore
TV tuner
Signal format system
BG, I, DK/K’, M, L/L’. PAL, SECAM, NTSC, B/G/D/K, Nicam.
Quantità canali
99
Teletext
Televideo
2100 pages
Connettività
Porte I/O
- S-video in - RGB - Euro-AV - Cinch-AV - YUV - DVI - DVI-I - HDCP - VGA
Caratteristiche di gestione
Telecomando
Gestione energetica
Consumo
Amount of power used by this model; expressed in watts
350 W
Consumo (stand-by)
5 W
Peso e dimensioni
Dimensioni (LxPxA)
1030 x 99 x 740 mm
Peso
31500 g
Certificati di sicurezza
Plug & Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"