USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Quantità porte VGA (D-Sub)
2
Porte I/O
Composite S-Video RGB USB 2x RCA
Dettagli tecnici
Plug & Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Peso e dimensioni
Dimensioni (LxPxA)
247 x 327 x 87 mm
Peso
2600 g
Gestione energetica
Consumo
Amount of power used by this model; expressed in watts