location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 12W 3000K 800lm lampu LED Putih temaram E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12W 3000K 800lm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98394
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
Lampu LED Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:19:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Verbatim 12W 3000K 800lm lampu LED Putih temaram E26
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E26 12 W
  • - Luminous flux: 800 lm Daya tahan bohlam: 40000 j Putih temaram
  • - Suhu warna: 3000 K Sudut sorotan: 90° Indeks sesuaian warna (CRI): 80
  • - 120 V
More>>>
Short summary description Verbatim 12W 3000K 800lm lampu LED Putih temaram E26:
This short summary of the Verbatim 12W 3000K 800lm lampu LED Putih temaram E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 12W 3000K 800lm, 12 W, E26, 800 lm, 40000 j, Putih temaram

Long summary description Verbatim 12W 3000K 800lm lampu LED Putih temaram E26:
This is an auto-generated long summary of Verbatim 12W 3000K 800lm lampu LED Putih temaram E26 based on the first three specs of the first five spec groups.

Verbatim 12W 3000K 800lm. Daya bohlam: 12 W, Jenis fitting/tutup: E26, Luminous flux: 800 lm, Daya tahan bohlam: 40000 j, Warna cahaya: Putih temaram, Suhu warna: 3000 K, Sudut sorotan: 90°, Indeks sesuaian warna (CRI): 80

Performa
Luminous flux *
800 lm
Daya tahan bohlam *
40000 j
Warna cahaya *
Putih temaram
Suhu warna *
3000 K
Dapat diredupkan
Yes
Sudut sorotan
90°
Performa
Indeks sesuaian warna (CRI)
80
Daya bohlam *
12 W
Jenis fitting/tutup *
E26
Daya
Tegangan masuk
120 V
Fitur lainnya
Tegangan masukan AC
120 V