location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Lense VCL-R2037 S Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lense VCL-R2037 S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCLR2037S
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Lensa Kamera Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 19:54:15
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony Lense VCL-R2037 S Perak:
This short summary of the Sony Lense VCL-R2037 S Perak data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Lense VCL-R2037 S, 39 mm

Long summary description Sony Lense VCL-R2037 S Perak:
This is an auto-generated long summary of Sony Lense VCL-R2037 S Perak based on the first three specs of the first five spec groups.

Sony Lense VCL-R2037 S. Jangkauan panjang fokus: 39 mm. Warna produk: Perak. Berat: 120 g. Pembesaran: 2x

Sistem Lensa
Jangkauan panjang fokus
39 mm
Desain
Warna produk
Perak
Berat dan dimensi
Berat
120 g
Fitur lainnya
Pembesaran
2x