location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NWZ-A826 pemutar mp3/mp4 4 GB Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWZ-A826
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWZ-A826
Category:
MP3, yaitu MPEG 1 layer 3 adalah prosedur efisien untuk mengkompres file musik yang disimpan secara digital dan digunakan sebagai standar internet user. Pemutar mp3 merupakan alat portabel kecil untuk memutar file musik yang disimpan dalam bentuk format mp3. reduksi data mp3 akan meningkatkan konsumsi kapasitas penyimpanan hingga sepuluh kali lipat. karena itu pemutar mp3 bisa dibuat sedemikian kecil dan hampir semua pemutar mp3 tidak memiliki bagian bergerak yang membuatnya sempurna untuk mendengarkan musik saat berolahraga atau di jalan
Pemutar Mp3/Mp4 Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony NWZ-A826 pemutar mp3/mp4 4 GB Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Firmware dapat diperbarui
  • - HDD 4 GB
  • - LED 6,1 cm (2.4") 240 x 320 piksel
  • - 16 Ω
  • - Bluetooth
  • - Waktu pemutaran audio berlanjut: 36 j Dapat diisi ulang Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony NWZ-A826 pemutar mp3/mp4 4 GB Hitam:
This short summary of the Sony NWZ-A826 pemutar mp3/mp4 4 GB Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NWZ-A826, 4 GB, LED, 58 g, Hitam

Long summary description Sony NWZ-A826 pemutar mp3/mp4 4 GB Hitam:
This is an auto-generated long summary of Sony NWZ-A826 pemutar mp3/mp4 4 GB Hitam based on the first three specs of the first five spec groups.

Sony NWZ-A826. Total kapasitas penyimpanan: 4 GB. Layar tampilan: LED. Waktu pemutaran audio berlanjut: 36 j. Berat: 58 g. Warna produk: Hitam

Performa
Firmware dapat diperbarui
Yes
Desain
Warna produk *
Hitam
media penyimpanan
Tipe media pemutar *
HDD
Total kapasitas penyimpanan *
4 GB
Layar
Layar tampilan *
LED
Diagonal layar
6,1 cm (2.4")
Resolusi layar
240 x 320 piksel
Audio
Impedansi
16 Ω
Radio
Radio FM *
No
Modus perekam
Rekaman suara *
No
Jaringan
Bluetooth
Yes
Kamera
Resolusi pengambilan video (maks)
320 x 240 piksel
Kecepatan frame
30 fpd
Daya
Jenis baterai
Dapat diisi ulang
Dapat diisi ulang *
Yes
Teknologi baterai
Lithium-Ion (Li-Ion)
Waktu pemutaran audio berlanjut *
36 j
Persyaratan sistem
Diperlukan USB
Yes
Berat dan dimensi
Berat
58 g
Fitur lainnya
Dimensi (PxLxT)
50,2 x 9,3 x 93,6 mm
Ditenagai USB
Yes