location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ZX110NC Headphone Berkabel Bando Musik Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZX110NC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-ZX110NC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0027242879362 show
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphone & Headset Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:47:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony ZX110NC Headphone Berkabel Bando Musik Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hitam Musik Bando Headphone
  • - Berkabel Konektor 3,5 mm
  • - Supraaural 10 - 22000 Hz 45 Ω 115 dB
More>>>
Short summary description Sony ZX110NC Headphone Berkabel Bando Musik Hitam:
This short summary of the Sony ZX110NC Headphone Berkabel Bando Musik Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ZX110NC, Berkabel, 10 - 22000 Hz, Musik, 150 g, Headphone, Hitam

Long summary description Sony ZX110NC Headphone Berkabel Bando Musik Hitam:
This is an auto-generated long summary of Sony ZX110NC Headphone Berkabel Bando Musik Hitam based on the first three specs of the first five spec groups.

Sony ZX110NC. Jenis produk: Headphone. Teknologi konektivitas: Berkabel. Penggunaan yang direkomendasikan: Musik. Frekuensi headphone: 10 - 22000 Hz. Panjang kabel: 1,2 m. Berat: 150 g. Warna produk: Hitam

Performa
Jenis produk *
Headphone
Tipe pemakaian *
Bando
Penggunaan yang direkomendasikan *
Musik
Warna produk *
Hitam
Panjang kabel
1,2 m
Port & antarmuka
Teknologi konektivitas *
Berkabel
Konektor 3,5 mm
Yes
Pelat penghubung konektor
Emas
Headphone
Penyambung telinga *
Supraaural
Sistem akustik
Tertutup
Headphone
Frekuensi headphone
10 - 22000 Hz
Impedansi
45 Ω
Sensitivitas headphone
115 dB
Tipe magnet
Neodimium
Unit driver
3 cm
Tipe driver
Dinamis
Mikrofon
Jenis mikrofon *
Tidak tersedia
Baterai
Waktu pemutaran audio berlanjut
80 j
Berat dan dimensi
Berat
150 g
Country Distributor
United States 1 distributor(s)