location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FWL-40W705C layar informasi Panel datar layar info digital 101,6 cm (40") LED Wi-Fi 330 cd/m2 Full HD Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWL-40W705C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWL-40W705C
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Layar Informasi Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony FWL-40W705C layar informasi Panel datar layar info digital 101,6 cm (40") LED Wi-Fi 330 cd/m2 Full HD Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Panel datar layar info digital Hitam
  • - 101,6 cm (40") 1920 x 1080 piksel LED 330 cd/m2
  • - Edge-LED 6,8 md
  • - Ethernet LAN Wi-Fi
  • - Pengeras suara terpasang 10 W
More>>>
Short summary description Sony FWL-40W705C layar informasi Panel datar layar info digital 101,6 cm (40") LED Wi-Fi 330 cd/m2 Full HD Hitam:
This short summary of the Sony FWL-40W705C layar informasi Panel datar layar info digital 101,6 cm (40") LED Wi-Fi 330 cd/m2 Full HD Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FWL-40W705C, Panel datar layar info digital, 101,6 cm (40"), LED, 1920 x 1080 piksel, Wi-Fi

Long summary description Sony FWL-40W705C layar informasi Panel datar layar info digital 101,6 cm (40") LED Wi-Fi 330 cd/m2 Full HD Hitam:
This is an auto-generated long summary of Sony FWL-40W705C layar informasi Panel datar layar info digital 101,6 cm (40") LED Wi-Fi 330 cd/m2 Full HD Hitam based on the first three specs of the first five spec groups.

Sony FWL-40W705C. Desain produk: Panel datar layar info digital. Diagonal layar: 101,6 cm (40"), Teknologi tampilan: LED, Resolusi layar: 1920 x 1080 piksel, Kecerahan layar: 330 cd/m2, Tipe HD: Full HD. Wi-Fi. Warna produk: Hitam

Layar
Tipe lampu latar LED
Edge-LED
Diagonal layar *
101,6 cm (40")
Teknologi tampilan *
LED
Resolusi layar *
1920 x 1080 piksel
Kecerahan layar *
330 cd/m2
Tipe HD *
Full HD
Layar sentuh *
No
Rasio aspek native
16:9
Waktu respon
6,8 md
Rasio kontras (rata-rata)
5000:1
Rasio kontras (dinamis)
1000000:1
Sudut pandang, horizontal
178°
Sudut pandang, vertikal
178°
Modus video yang didukung
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Port & antarmuka
Jumlah port HDMI *
4
Soket DVI *
No
Soket masuk VGA (D-Sub)
1
Ethernet LAN *
Yes
Soket LAN ethernet (RJ-45)
1
Wi-Fi *
Yes
Jalur komposit video masuk
1
Komponen video (YPbPr/ YCbCr) masuk
1
Audio
Pengeras suara terpasang *
Yes
Jumlah pengeras suara terpasang
2
Tingkat daya RMS
10 W
Desain
Desain produk *
Panel datar layar info digital
Arah
Horisontal/Vertikal
Warna produk *
Hitam
Pemasangan VESA *
Yes
Antarmuka dudukan VESA
300 x 200 mm
Performa
Tuner TV terintegrasi
No
Tampilan menu (OSD)
Yes
Bahasa tampilan menu (OSD)
Bulgaria, CAT, Kroasia, Ceko, Bahasa Denmark, Jerman, Belanda, Bahasa inggris, Bahasa Spanyol, Estonia, Finlandia, Perancis, Bahasa Yunani, Ibrani, Hongaria, Italia, KAZ, LAT, Latvia, Lithuania, Persia, Bahasa Polandia, Portugis, Rumania, SCR, SER, Slovakia, Serbia, Thailand, Turki
HDCP
Yes
Daya
Konsumsi daya (rata-rata) *
44 W
Konsumsi daya (siaga) *
0,5 W
Sistem komputer
Sistem komputer *
No
Berat dan dimensi
Panjang
924 mm
Lebar
57 mm
Tinggi
540 mm
Berat
8,8 kg
Data pemaketan
Panjang kemasan
1022 mm
Lebar kemasan
158 mm
Tinggi kemasan
640 mm
Berat kemasan
12 kg
Isi kemasan
Kartu garansi
Yes
Fitur lainnya
Komputer masuk (D-Sub)
Yes
Kelas efisiensi energi (lama)
A+
Brand Image Product code Product Stock Price from
Sony FWD-85X9600P layar informasi 2,16 m (85") Wi-Fi 585 cd/m2 4K Ultra HD Hitam Sony FWD-85X9600P layar informasi 2,16 m (85") Wi-Fi 585 cd/m2 4K Ultra HD Hitam
(show image)
FWD-85X9600P FWD-85X9600P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)