location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-TRV18 NON 800Kpix 2.5" PAL USB 0,8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-TRV18 NON 800Kpix 2.5" PAL USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-TRV18
Category:
camcorder tangan membantu anda merakan video anda sendiri dan memotret. Anda dapat merekam momen penting dalam hidup anda dan membaginya dengan teman atau keluarga. Bahkan anda dapat membuat film anda sendiri!
Kamera Perekam Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DCR-TRV18 NON 800Kpix 2.5" PAL USB 0,8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,8 MP CCD 25,4 / 4 mm (1 / 4")
  • - Zoom optik: 10x Pembesaran digital: 120x
  • - LCD
More>>>
Short summary description Sony DCR-TRV18 NON 800Kpix 2.5" PAL USB 0,8 MP CCD:
This short summary of the Sony DCR-TRV18 NON 800Kpix 2.5" PAL USB 0,8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-TRV18 NON 800Kpix 2.5" PAL USB, 0,8 MP, CCD, 25,4 / 4 mm (1 / 4"), LCD

Long summary description Sony DCR-TRV18 NON 800Kpix 2.5" PAL USB 0,8 MP CCD:
This is an auto-generated long summary of Sony DCR-TRV18 NON 800Kpix 2.5" PAL USB 0,8 MP CCD based on the first three specs of the first five spec groups.

Sony DCR-TRV18 NON 800Kpix 2.5" PAL USB. Total megapiksel: 0,8 MP, Tipe sensor: CCD, Ukuran sensor optikal: 25,4 / 4 mm (1 / 4"). Zoom optik: 10x, Pembesaran digital: 120x, Jangkauan panjang fokus: 3.3 - 33 mm. Layar tampilan: LCD. Pencahayaan minimal: 5 lx. Resolusi horizontal: 500 garis

Sensor gambar
Total megapiksel *
0,8 MP
Tipe sensor *
CCD
Ukuran sensor optikal *
25,4 / 4 mm (1 / 4")
Resolusi sensor optikal
680000 piksel
Sistem Lensa
Jangkauan panjang fokus
3.3 - 33 mm
Zoom optik *
10x
Sistem Lensa
Pembesaran digital *
120x
Layar
Layar tampilan
LCD
Kamera
Pencahayaan minimal
5 lx
Fitur lainnya
Resolusi horizontal
500 garis