location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia XA Ultra 15,2 cm (6") SIM tunggal Android 6.0 4G Micro-USB 3 GB 16 GB 2700 mAj Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
XA Ultra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xperia XA Ultra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1302-3629
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Ponsel Cerdas Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Xperia XA Ultra 15,2 cm (6") SIM tunggal Android 6.0 4G Micro-USB 3 GB 16 GB 2700 mAj Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15,2 cm (6") 1920 x 1080 piksel
  • - MediaTek MT6755 2 GHz
  • - 3 GB 16 GB MicroSD (TransFlash) 200 GB
  • - 4G SIM tunggal NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.1 NFC (Komunikasi Jarak Dekat)
  • - Kamera tunggal 21,5 MP
  • - 2700 mAj
  • - Android 6.0
More>>>
Short summary description Sony Xperia XA Ultra 15,2 cm (6") SIM tunggal Android 6.0 4G Micro-USB 3 GB 16 GB 2700 mAj Hitam:
This short summary of the Sony Xperia XA Ultra 15,2 cm (6") SIM tunggal Android 6.0 4G Micro-USB 3 GB 16 GB 2700 mAj Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia XA Ultra, 15,2 cm (6"), 3 GB, 16 GB, 21,5 MP, Android 6.0, Hitam

Long summary description Sony Xperia XA Ultra 15,2 cm (6") SIM tunggal Android 6.0 4G Micro-USB 3 GB 16 GB 2700 mAj Hitam:
This is an auto-generated long summary of Sony Xperia XA Ultra 15,2 cm (6") SIM tunggal Android 6.0 4G Micro-USB 3 GB 16 GB 2700 mAj Hitam based on the first three specs of the first five spec groups.

Sony Xperia XA Ultra. Diagonal layar: 15,2 cm (6"), Resolusi layar: 1920 x 1080 piksel. Frekuensi prosesor: 2 GHz, Keluarga prosesor: MediaTek, Model prosesor: MT6755. Kapasitas RAM: 3 GB, Kapasitas penyimpanan internal: 16 GB. Resolusi kamera belakang (angka): 21,5 MP, Jenis kamera belakang: Kamera tunggal. Kemampuan kartu SIM: SIM tunggal. Sistem operasi yang terpasang: Android 6.0. Kapasitas baterai: 2700 mAj. Warna produk: Hitam. Berat: 202 g

Layar
Diagonal layar *
15,2 cm (6")
Jenis panel
TFT
Resolusi layar *
1920 x 1080 piksel
Jumlah warna layar
16.78 juta warna
Teknologi sentuh
Multi Sentuh
Jenis layar sentuh
Kapasitif
Prosesor
Keluarga prosesor *
MediaTek
Model prosesor *
MT6755
Inti prosesor
4
Frekuensi prosesor *
2 GHz
Koprosesor
Yes
Frekuensi koprosesor
1 GHz
Inti koprosesor
4
media penyimpanan
Kapasitas RAM *
3 GB
Kapasitas penyimpanan internal *
16 GB
Kartu memori yang kompatibel *
MicroSD (TransFlash)
Ukuran kartu memori maksimal
200 GB
Penyimpanan massal USB
Yes
Kamera
Resolusi kamera belakang (angka) *
21,5 MP
Pembesaran digital
5x
Tipe kamera depan *
Kamera tunggal
Resolusi kamera depan (angka) *
16 MP
Flash kamera belakang *
Yes
Tipe sensor
Exmor RS
Ukuran sensor optikal
25,4 / 2,4 mm (1 / 2.4")
Modus perekam video
1080p
Jenis kamera belakang *
Kamera tunggal
Autofokus
Yes
Kemampuan pembesaran
Yes
Pendeteksi wajah
Yes
Sensitivitas ISO
6400, Auto
Perekam video
Yes
Penyeimbang gambar
Yes
Penanda geografis (Geotagging)
Yes
Multi-bidikan
Yes
Pewaktu mandiri
Yes
Modus malam
Yes
Deteksi senyuman
Yes
Jaringan
Kemampuan kartu SIM *
SIM tunggal
Pembuatan jaringan seluler *
4G
Jenis kartu SIM *
NanoSIM
Standar 2G
Edge, GPRS, GSM
Standar 3G *
HSPA+, UMTS
Standar 4G *
LTE
Wi-Fi *
Yes
Standar Wi-Fi
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Versi bluetooth
4.1
Profil bluetooth
A2DP
Pita frekuensi 2G (SIM utama)
850, 900, 1800, 1900 MHz
Pita frekuensi 3G yang didukung
850, 900, 1700, 1800, 2100 MHz
Dukungan pita frekuensi 4G
850, 900, 1900, 2100 MHz
Peranggitan/Tethering (modus modem)
Yes
Wi-Fi Direct
Yes
NFC (Komunikasi Jarak Dekat)
Yes
Berlangganan
Jenis langganan *
Tanpa langganan
Port & antarmuka
Port USB *
Yes
Tipe konektor USB
Micro-USB
Port & antarmuka
Versi USB
2.0
Konektivitas headphone
3,5 mm
Pesan
Layanan Pesan Singkat (SMS)
Yes
MMS (Layanan Pesan Multimedia)
Yes
Pesan Instan (IM)
Yes
Obrolan
Yes
Surel/E-mail
Yes
Desain
Faktor bentuk *
Bar
Warna produk *
Hitam
Performa
Panggilan video
Yes
Personal info management (PIM)
Jam alarm, Kalender, Catatan, Daftar tugas
Pengeras suara
Yes
Modus pesawat
Yes
Personalisasi
Ikon, Menu, Pintasan
Dukungan grup kontak
Yes
Mikrofon senyap
Yes
Tema
Wallpaper
Tanda getaran
Yes
Navigasi
Assisted GPS (A-GPS)
Yes
GPS (satelit)
Yes
GLONASS
Yes
Kompas elektronik
Yes
GPS *
Yes
Pemosisian Wi-Fi
Yes
Multimedia
Format audio yang didukung
3GPP, AAC, AAC+, AMR-NB, AMR-WB, ASF, FLAC, MIDI, MP3, OTA, WAV
Format video yang didukung
3GPP, AVI, DIVX, H.263, H.264, MPEG4, VP8, VP9
Format gambar yang didukung
BMP, GIF, JPG, PNG, WEBP
Format kompresi video
H.263, H.264
Codec suara
AMR-NB, AMR-WB
Pengelolaan panggilan
Panggilan tunggu
Yes
Pengalihan panggilan
Yes
Tahan panggilan
Yes
Identitas pemanggil
Yes
Panggilan konferensi
Yes
Panggilan cepat
Yes
Penghitung waktu panggilan
Yes
Perangkat lunak
Platform *
Android
Sistem operasi yang terpasang *
Android 6.0
Platform distribusi aplikasi
Google Play
Baterai
Kapasitas baterai *
2700 mAj
Waktu bicara (2G)
13,25 j
Waktu bicara (3G) *
12 j
Waktu siaga (2G)
558 j
Waktu siaga (3G) *
708 j
Waktu siaga (4G)
671 j
Waktu pemutaran audio berlanjut
65 j
Waktu pemutaran video berlanjut
8,3 j
sensor
Sensor jarak
Yes
Akselerometer
Yes
Sensor cahaya ambient
Yes
Sensor orientasi
Yes
Berat dan dimensi
Panjang
79 mm
Lebar
8,4 mm
Tinggi
164 mm
Berat *
202 g
Fitur lainnya
Layar sentuh
Yes
Source Review comments Score
tabloidpulsa.co.id
Updated:
2017-04-05 04:23:38
Informasi yang diterima oleh pembaca PULSA terbilang sangat update dan tak jarang kerap berujung menjadi sebuah pertanyaan yang bisa disebut sangat dilematis bagi PULSA sebagai media. Pertanyaan dan permintaan review produk yang belum secara resmi masuk k...
Good Layar lebar dengan tampilan yang cerah dan solid, Pemilihan material dan pilihan warna yang menarik, Helios P10 octacore 2 GHz, merupakan chipset flagship dengan performa yang baik, Kamera selfie low light, mampu berbicara banyak meskipun dalam kondisi...
Bad Chipset tertinggal setahun dari standar ponsel pintar yang beredar di pasaran, Tidak ada fitur keamanan berlapis, semisal fingerprint atau retina sensor...
Bottom line Sayangnya baterai yang dibawa XA Ultra dirasa kurang besar untuk kemampuan yang dibawanya. Meski tidak bisa dibilang kecil, dan beberapa mengklaim daya tahannya bisa hingga 2 hari dalam sekali charging, saat kita geber di sisi gaming dan browsing internet...
0%