location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S22E450DW LED display 55,9 cm (22") 1680 x 1050 piksel WSXGA+ Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S22E450DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22E45UDWG
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806088776668 show
Category:
layar TFT/LCD merupakan monitor dengan permukaan datar. Jauh lebih tipis dan lebih ringan dari layr konvensional (CRT) dan tidak berkedip, semuanya dikarenakan teknologi baru yang digunakan untuk menampilkan gambar. Anda ingin ruang lebih besar di meja anda atau anda ingin memindahkan monitor anda tanpa menyakiti pinggang anda? inilah pilihan tepat untuk anda!
Panel Datar PC Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:11:45
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S22E450DW LED display 55,9 cm (22") 1680 x 1050 piksel WSXGA+ Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 55,9 cm (22") LED TN
  • - WSXGA+ 1680 x 1050 piksel 16:10
  • - 60 Hz 5 md 250 cd/m2 1000:1
  • - Teknologi bebas flicker
  • - 24 W
More>>>
Short summary description Samsung S22E450DW LED display 55,9 cm (22") 1680 x 1050 piksel WSXGA+ Hitam:
This short summary of the Samsung S22E450DW LED display 55,9 cm (22") 1680 x 1050 piksel WSXGA+ Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S22E450DW, 55,9 cm (22"), 1680 x 1050 piksel, WSXGA+, LED, 5 md, Hitam

Long summary description Samsung S22E450DW LED display 55,9 cm (22") 1680 x 1050 piksel WSXGA+ Hitam:
This is an auto-generated long summary of Samsung S22E450DW LED display 55,9 cm (22") 1680 x 1050 piksel WSXGA+ Hitam based on the first three specs of the first five spec groups.

Samsung S22E450DW. Diagonal layar: 55,9 cm (22"), Resolusi layar: 1680 x 1050 piksel, Tipe HD: WSXGA+, Teknologi tampilan: LED. Layar tampilan: LED. Permukaan Tampilan: Matte, Waktu respon: 5 md, Rasio aspek native: 16:10, Sudut pandang, horizontal: 170°, Sudut pandang, vertikal: 160°. Hub USB terpasang, Versi hub USB: 2.0. Pemasangan VESA, Penyesuaian tinggi. Warna produk: Hitam

Layar
Diagonal layar *
55,9 cm (22")
Resolusi layar *
1680 x 1050 piksel
Tipe HD *
WSXGA+
Rasio aspek native *
16:10
Teknologi tampilan *
LED
Jenis panel *
TN
Layar sentuh *
No
Kecerahan layar (umum)
250 cd/m2
Tingkat kecerahan layar (min)
200 cd/m2
Waktu respon *
5 md
Permukaan Tampilan
Matte
Bentuk layar *
Datar
Resolusi grafis yang didukung
1680 x 1050 (WSXGA+)
Rasio kontras (rata-rata) *
1000:1
Nama pemasaran rasio kontras dinamis
Sangat Kontras
Tingkat refresh maksimal *
60 Hz
Sudut pandang, horizontal
170°
Sudut pandang, vertikal
160°
Jumlah warna layar *
16.78 juta warna
Warna tangga nada
72 persen
Kompabilitas 3D
No
Rasio luminasi puncak
98 persen
Performa
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Teknologi bebas flicker
Yes
Modus permainan
Yes
Dukungan sistem operasi Windows
Windows 8.1
Multimedia
Kamera internal *
No
Desain
Warna produk *
Hitam
Port & antarmuka
Hub USB terpasang *
Yes
Versi hub USB
2.0
Sejumlah port bagian hulu
2
Jumlah soket VGA (D-Sub)
1
Soket DVI
Yes
Jumlah DisplayPort
1
Ergonomik
Pemasangan VESA *
Yes
Antarmuka dudukan VESA
100 x 100 mm
Slot kunci kabel *
No
Penyesuaian tinggi *
Yes
Penyesuaian tinggi
13 cm
Ergonomik
Poros
Yes
Sudut putar
-1 - 95°
Putaran
Yes
Rentang sudut putaran
-45 - 45°
Penyesuaian kemiringan
Yes
Sudut kemiringan
-3 - 28°
Indikator LED
Yes
Daya
Konsumsi daya (rata-rata) *
24 W
Konsumsi daya (maks)
28 W
Tegangan masukan AC
100 - 240 V
Skala efisiensi lisrik
A++ sampai E
Operational conditions
Suhu pengoperasian (T-T)
10 - 40 °C
Rentang kelembapan pengoperasian (H-H)
10 - 80 persen
Berat dan dimensi
Panjang (dengan penyangga)
502,4 mm
Lebar (dengan penyangga)
210 mm
Tinggi (dengan penyangga)
387,5 mm
Berat (dengan kaki)
5,03 kg
Lebar (tanpa pijakan)
502,4 mm
Kedalaman (tanpa pijakan)
55,7 mm
Tinggi (tanpa pijakan)
329,8 mm
Berat (tanpa pijakan)
3,42 kg
Data pemaketan
Panjang kemasan
575 mm
Lebar kemasan
403 mm
Tinggi kemasan
188 mm
Berat kemasan
6,38 kg
Panduan Pengguna pada CD-ROM
Yes
Isi kemasan
Penyangga disertakan
Yes
Kabel disertakan
DVI, DisplayPort
Panduan memulai cepat
Yes
Panjang kabel daya
1,5 m
Fitur lainnya
Layar tampilan
LED
Konsumsi daya (DPMS)
0,3 W
Tuner TV terintegrasi
No
Modus ECO
Yes
Samsung Magic Function
MagicAngle, MagicBright, MagicUpscale, MagicRotation
Area tampilan aktif (BxT)
473,76 x 296,1 mm
Samsung Eye Saver Mode
Yes
Pewaktu hidup/mati
Yes
Kelas efisiensi energi (lama)
B
Sertifikasi
Windows 8.1
Klien tipis
Klien tipis terpasang
No
Brand Image Product code Product Stock Price from
Samsung S22E450BW LED display 55,9 cm (22") 1680 x 1050 piksel HD Hitam Samsung S22E450BW LED display 55,9 cm (22") 1680 x 1050 piksel HD Hitam
(show image)
LS22E45KBWV S22E450BW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S22E450MW LED display 55,9 cm (22") 1680 x 1050 piksel WSXGA+ Hitam Samsung S22E450MW LED display 55,9 cm (22") 1680 x 1050 piksel WSXGA+ Hitam
(show image)
LS22E45KMWV S22E450MW 0.00
(excl. VAT)
0 (incl. VAT)