location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Princess 219000 2 L Blender atas meja 1600 W Hitam, Baja Antikarat, Transparan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Princess Check ‘Princess’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
219000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01.219000.01.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8712836329447
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blender Check ‘Princess’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Princess: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2024 11:42:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Jun 2024
Product end of life date
Bullet Points Princess 219000 2 L Blender atas meja 1600 W Hitam, Baja Antikarat, Transparan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blender atas meja 2 L Jumlah kecepatan: 10 26800 RPM Hitam, Baja Antikarat, Transparan
  • - Penghancuran es
  • - Jumlah aturan pra program: 6
  • - LED Layar terpasang
  • - 1600 W
More>>>
Short summary description Princess 219000 2 L Blender atas meja 1600 W Hitam, Baja Antikarat, Transparan:
This short summary of the Princess 219000 2 L Blender atas meja 1600 W Hitam, Baja Antikarat, Transparan data-sheet is auto-generated and uses the product title and the first six key specs.

Princess 219000, Blender atas meja, 2 L, Penghancuran es, 2 m, 1600 W, Hitam, Baja Antikarat, Transparan

Long summary description Princess 219000 2 L Blender atas meja 1600 W Hitam, Baja Antikarat, Transparan:
This is an auto-generated long summary of Princess 219000 2 L Blender atas meja 1600 W Hitam, Baja Antikarat, Transparan based on the first three specs of the first five spec groups.

Princess 219000. Kapasitas mangkuk: 2 L, Kecepatan putaran (maks): 26800 RPM, Tipe kontrol: Tombol. Tipe: Blender atas meja, Warna produk: Hitam, Baja Antikarat, Transparan, Panjang kabel: 2 m. Bahan Kerangka Mesin: Aluminium, Bahan pisau: Baja Antikarat. Daya: 1600 W, Sumber daya: AC. Berat: 6,84 kg

Performa
Kapasitas mangkuk *
2 L
Jumlah kecepatan *
10
Kecepatan putaran (maks)
26800 RPM
Tipe kontrol
Tombol
Penghancuran es *
Yes
Teko
Yes
Jumlah aturan pra program
6
Layar terpasang
Yes
Jenis tampilan
LED
Kecepatan bervariasi
Yes
Desain
Mangkuk dapat dilepas
Yes
Tipe *
Blender atas meja
Warna produk *
Hitam, Baja Antikarat, Transparan
Panjang kabel
2 m
Mudah dibersihkan
Yes
Bagian dapat digunakan pada alat pencuci piring
Yes
Tahanan sidik jari
Yes
Tahan gores
Yes
Pelapis UV
Yes
Material
Bahan Kerangka Mesin
Aluminium
Bahan pisau
Baja Antikarat
Daya
Daya *
1600 W
Daya
Sumber daya *
AC
Berat dan dimensi
Berat
6,84 kg
Data pemaketan
Panjang kemasan
280 mm
Lebar kemasan
320 mm
Tinggi kemasan
450 mm
Berat kemasan
7,79 kg
Isi kemasan
Jumlah pisau
6
Isi kemasan
Food pusher
Data logistik
Kuantitas per kontainer intermodal (20kaki)
620 buah
Kuantitas per kontainer intermodal (40kaki)
1180 buah
Jumlah lapisan per palet
1 buah
Jumlah karton per susunan
13 buah
Jumlah per palet
26 buah
Panjang karton utama
285 mm
Panjang karton master
665 mm
Tinggi karton utama
465 mm
Berat karton master
16,2 kg
Kuantitas per karton master
2 buah
Karton master GTIN (EAN/UPC)
8712836329454
Detail teknis
Tanpa kandungan
Bisfenol A (BPA)
Brand Image Product code Product Stock Price from
Princess 219500 2 L Blender atas meja 2000 W Hitam, Baja Antikarat Princess 219500 2 L Blender atas meja 2000 W Hitam, Baja Antikarat
(show image)
01.219500.01.001 219500 0.00
(excl. VAT)
0 (incl. VAT)
Princess 212070 1 L Blender atas meja 500 W Hitam, Baja Antikarat Princess 212070 1 L Blender atas meja 500 W Hitam, Baja Antikarat
(show image)
01.212070.01.001 212070 0.00
(excl. VAT)
0 (incl. VAT)
Princess 212071 1,5 L Blender atas meja 1000 W Hitam, Baja Antikarat, Transparan Princess 212071 1,5 L Blender atas meja 1000 W Hitam, Baja Antikarat, Transparan
(show image)
01.212071.01.001 212071 0.00
(excl. VAT)
0 (incl. VAT)
Princess 218000 0,6 L Blender atas meja 250 W Merah Princess 218000 0,6 L Blender atas meja 250 W Merah
(show image)
01.218000.01.034 218000 0.00
(excl. VAT)
0 (incl. VAT)
Princess 218000 0,6 L Blender atas meja 250 W Merah Princess 218000 0,6 L Blender atas meja 250 W Merah
(show image)
01.218000.01.022 218000 0.00
(excl. VAT)
0 (incl. VAT)