location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG ASNW1862EA1 pendingan ruangan sistem split Membagi sistem Putih

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASNW1862EA1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASNW1862EA1
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Pendingan Ruangan Sistem Split Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2022 15:09:56
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description LG ASNW1862EA1 pendingan ruangan sistem split Membagi sistem Putih:
This short summary of the LG ASNW1862EA1 pendingan ruangan sistem split Membagi sistem Putih data-sheet is auto-generated and uses the product title and the first six key specs.

LG ASNW1862EA1, Membagi sistem, Putih, Pendinginan, Pemanasan, 5000 W, 5800 W, 900 W

Long summary description LG ASNW1862EA1 pendingan ruangan sistem split Membagi sistem Putih:
This is an auto-generated long summary of LG ASNW1862EA1 pendingan ruangan sistem split Membagi sistem Putih based on the first three specs of the first five spec groups.

LG ASNW1862EA1. Tipe: Membagi sistem, Warna produk: Putih, Fungsi pendingin udara: Pendinginan, Pemanasan. Kelas efisiensi energi (pendinginan): A++, Kelas efisiensi energi (pijaran) (musim pijaran rata-rata): A+, Konsumsi energi per jam (pendingin): 5 kWj. Tingkat derau unit dalam ruangan (kecepatan tinggi): 60 dB, Jenis unit dalam ruang: Bisa dipasang di dinding, Lebar unit dalam ruang: 109 cm. Tingkat derau unit luar ruangan: 51 dB, Lebar unit luar ruang: 77 cm, Kedalaman unit luar ruang: 28,8 cm

Fitur
Tipe *
Membagi sistem
Multi split *
Yes
Warna produk *
Putih
Fungsi pendingin udara *
Pendinginan, Pemanasan
Penilaian efisiensi musiman (pendinginan) (SEER) *
6,1
Penilaian efisiensi Musiman (pijaran) (SCOP) (musim pijaran rata-rata) *
4
Efisiensi energi pendinginan (EER, W/W)
3,2
Efisiensi energi pemanasan (COP, W/W)
3,6
Kapasitas pendingin dalam watt (nominal) *
5000 W
Kapasitas pendinginan dalam watt (min)
900 W
Kapasitas pendinginan dalam watt (maks)
5500 W
Kapasitas pijaran dalam watt (nominal) (musim pijaran rata-rata) *
5800 W
Kapasitas pemanasan dalam watt (min)
900 W
Kapasitas pemanasan dalam watt (maks)
6400 W
Kapasitas pendinginan (min)
3100 BTU/jam
Kapasitas pendinginan (maks)
19000 BTU/jam
Kapasitas pemanasan (min)
3100 BTU/jam
Kapasitas pemanasan (maks)
22000 BTU/jam
Media pendingin
R410A
Suhu operasi (pendingin) (T-T)
-10 - 48 °C
Suhu operasi (pemanas) (T-T)
-10 - 24 °C
Daya
Kelas efisiensi energi (pendinginan) *
A++
Kelas efisiensi energi (pijaran) (musim pijaran rata-rata) *
A+
Konsumsi energi per jam (pendingin) *
5 kWj
Konsumsi energi per jam (pemanas) *
5,8 kWj
Konsumsi energi tahunan (pendinginan) *
1560 kWj
Konsumsi energi tahunan (pijaran) (musim pijaran rata-rata ) *
1610 kWj
Tegangan masukan AC
220-240 V
Frekuensi masukan AC
50 Hz
Unit Dalam ruangan
Jenis unit dalam ruang
Bisa dipasang di dinding
Tingkat derau unit dalam ruangan (kecepatan tinggi) *
60 dB
Kuantitas unit dalam ruang
1
Lebar unit dalam ruang
109 cm
Kedalaman unit dalam ruang
24,8 cm
Tinggi unit dalam ruang
33 cm
Berat unit dalam ruangan
14 kg
Unit Luar ruangan
Tingkat derau unit luar ruangan *
51 dB
Kuantitas unit luar ruang
1
Lebar unit luar ruang
77 cm
Kedalaman unit luar ruang
28,8 cm
Tinggi unit luar ruang
54,5 cm
Berat unit luar ruangan
34 kg
Detail teknis
Aliran udara
1920 m³/j