location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 23CAV42K LED display 58,4 cm (23") 1920 x 1080 piksel Full HD Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23CAV42K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23CAV42K-BL show
Show alternative article codes used in the online market place
Category:
layar TFT/LCD merupakan monitor dengan permukaan datar. Jauh lebih tipis dan lebih ringan dari layr konvensional (CRT) dan tidak berkedip, semuanya dikarenakan teknologi baru yang digunakan untuk menampilkan gambar. Anda ingin ruang lebih besar di meja anda atau anda ingin memindahkan monitor anda tanpa menyakiti pinggang anda? inilah pilihan tepat untuk anda!
Panel Datar PC Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 23CAV42K LED display 58,4 cm (23") 1920 x 1080 piksel Full HD Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 58,4 cm (23") LED IPS
  • - Full HD 1920 x 1080 piksel 16:9
  • - 14 md 250 cd/m2 1000:1
  • - 24 W
More>>>
Short summary description LG 23CAV42K LED display 58,4 cm (23") 1920 x 1080 piksel Full HD Hitam:
This short summary of the LG 23CAV42K LED display 58,4 cm (23") 1920 x 1080 piksel Full HD Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

LG 23CAV42K, 58,4 cm (23"), 1920 x 1080 piksel, Full HD, LED, 14 md, Hitam

Long summary description LG 23CAV42K LED display 58,4 cm (23") 1920 x 1080 piksel Full HD Hitam:
This is an auto-generated long summary of LG 23CAV42K LED display 58,4 cm (23") 1920 x 1080 piksel Full HD Hitam based on the first three specs of the first five spec groups.

LG 23CAV42K. Diagonal layar: 58,4 cm (23"), Resolusi layar: 1920 x 1080 piksel, Tipe HD: Full HD, Teknologi tampilan: LED. Layar tampilan: LED. Waktu respon: 14 md, Rasio aspek native: 16:9, Sudut pandang, horizontal: 178°, Sudut pandang, vertikal: 178°. Pengeras suara terpasang. Versi hub USB: 2.0. Pemasangan VESA, Penyesuaian tinggi. Warna produk: Hitam

Layar
Diagonal layar *
58,4 cm (23")
Resolusi layar *
1920 x 1080 piksel
Tipe HD *
Full HD
Rasio aspek native *
16:9
Teknologi tampilan *
LED
Jenis panel *
IPS
Layar sentuh *
No
Kecerahan layar (umum)
250 cd/m2
Waktu respon *
14 md
Resolusi grafis yang didukung
1920 x 1080 (HD 1080)
Modus video yang didukung
1080p
Rasio aspek
16:9
Rasio kontras (rata-rata) *
1000:1
Rasio kontras (dinamis)
5000000:1
Sudut pandang, horizontal
178°
Sudut pandang, vertikal
178°
Jumlah warna layar *
16.78 juta warna
Pitch piksel
0,2652 x 0,2652 mm
Frekuensi horizontal digital
30 - 68 kHz
Frekuensi vertikal digital
57 - 63 Hz
Multimedia
Jumlah pengeras suara
2
Tingkat daya RMS
2 W
Pengeras suara terpasang *
Yes
Desain
Warna produk *
Hitam
Port & antarmuka
Versi hub USB
2.0
Kuantitas port hilir Tipe A USB
6
Jumlah soket VGA (D-Sub)
1
Soket DVI
Yes
Jumlah soket DVI-D
1
Jumlah port HDMI
1
Masukan audio
Yes
Suara dari Headphone
1
Mikrofon masuk
Yes
HDCP
Yes
DC-in jack
Yes
Listrik (AC) masuk
Yes
Jaringan
Ethernet LAN
Yes
Ergonomik
Pemasangan VESA *
Yes
Antarmuka dudukan VESA
100 x 100 mm
Slot kunci kabel *
No
Penyesuaian tinggi *
Yes
Penyesuaian tinggi
13 cm
Putaran
Yes
Rentang sudut putaran
0 - 90°
Penyesuaian kemiringan
Yes
Sudut kemiringan
-5 - 15°
Tampilan menu (OSD)
Yes
Indikator LED
Daya
Daya
Konsumsi daya (rata-rata) *
24 W
Konsumsi daya (siaga) *
0,5 W
Konsumsi daya (mati)
0,5 W
Tegangan masukan AC
220 - 240 V
Frekuensi masukan AC
50 - 60 Hz
Berat dan dimensi
Panjang (dengan penyangga)
543,5 mm
Lebar (dengan penyangga)
129,5 mm
Tinggi (dengan penyangga)
386 mm
Berat (dengan kaki)
5,6 kg
Lebar (tanpa pijakan)
543,5 mm
Kedalaman (tanpa pijakan)
48,2 mm
Tinggi (tanpa pijakan)
332,7 mm
Berat (tanpa pijakan)
3,3 kg
Data pemaketan
Panjang kemasan
617,2 mm
Lebar kemasan
129,5 mm
Tinggi kemasan
386 mm
Berat kemasan
7,3 kg
Isi kemasan
Panduan
Yes
Kelestarian lingkungan
Sertifikat keberlanjutan
ENERGY STAR
Fitur lainnya
Layar tampilan
LED
Tuner TV terintegrasi
No
Kecepatan data LAN ethernet
10, 100, 1000 Mbit/d
Soket LAN ethernet (RJ-45)
1
Klien tipis
Klien tipis terpasang
Yes
Model prosesor
Tera2321
Memori internal
512 MB
Country Distributor
United Kingdom 1 distributor(s)