location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Char-Broil 14201876 barbekyu dan panggang Panggangan Arang (bahan bakar) Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Char-Broil Check ‘Char-Broil’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14201876
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201876
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0099143018768 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Char-Broil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 15:50:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Char-Broil 14201876 barbekyu dan panggang Panggangan Arang (bahan bakar) Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Panggangan Persegi Arang (bahan bakar)
  • - Tipe permukaan atas: Berparut
  • - 3 zone(s)
  • - Kemampuan yang disertakan Bahan Kerangka Mesin: Baja
  • - 4 kaki
  • - Hitam
More>>>
Short summary description Char-Broil 14201876 barbekyu dan panggang Panggangan Arang (bahan bakar) Hitam:
This short summary of the Char-Broil 14201876 barbekyu dan panggang Panggangan Arang (bahan bakar) Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Char-Broil 14201876, Panggangan, Arang (bahan bakar), 3 zone(s), Berparut, Hitam, Persegi

Long summary description Char-Broil 14201876 barbekyu dan panggang Panggangan Arang (bahan bakar) Hitam:
This is an auto-generated long summary of Char-Broil 14201876 barbekyu dan panggang Panggangan Arang (bahan bakar) Hitam based on the first three specs of the first five spec groups.

Char-Broil 14201876. Tipe: Panggangan, Sumber panas: Arang (bahan bakar), Jumlah zona masak/pembakaran: 3 zone(s). Tipe permukaan atas: Berparut, Warna produk: Hitam, Bentuk permukaan memasak: Persegi. Jumlah kaki-kaki: 4 kaki. Panjang: 528,3 mm, Lebar: 546,1 mm, Tinggi: 990,6 mm