location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 700D + EF-S 18-55mm STM + EF-S 55-250mm STM Perlengkapan Kamera SLR 18 MP CMOS 5184 x 3456 piksel Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700D + EF-S 18-55mm STM + EF-S 55-250mm STM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8596B081
Category:
dengan kamera digital semua gambar yang diambil disimpan secara digital yang berarti anda dapat melihat hasi foto dan dapat mengambil gambar sebanyak yang anda suka tanpa harus membeli rol film baru. Sangat mudah untuk memindahkan gambar dari kamera anda ke komputer, di rumah atau toko dan memperbaiki hasil kamera sebelum dicetak. setelah gambar dari kamera berada di komputer anda dapat dengan mudah berbagi hasilnya dengan dunia dengan menggugahnya melalui internet atau email.
Kamera Digital Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 700D + EF-S 18-55mm STM + EF-S 55-250mm STM Perlengkapan Kamera SLR 18 MP CMOS 5184 x 3456 piksel Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Perlengkapan Kamera SLR 18 MP CMOS Layar sentuh Hitam
  • - Penyeimbang gambar
  • - TTL
  • - Sensitivitas ISO (min): 100 Sensitivitas ISO (maks): 12800 Kecepatan shutter kamera tercepat: 1/4000 s Kecepatan shutter kamera terlambat: 30 s ± 5EV (1/3EV step)
  • - Perekam video 1920 x 1080 piksel Full HD
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Canon EOS 700D + EF-S 18-55mm STM + EF-S 55-250mm STM Perlengkapan Kamera SLR 18 MP CMOS 5184 x 3456 piksel Hitam:
This short summary of the Canon EOS 700D + EF-S 18-55mm STM + EF-S 55-250mm STM Perlengkapan Kamera SLR 18 MP CMOS 5184 x 3456 piksel Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 700D + EF-S 18-55mm STM + EF-S 55-250mm STM, 18 MP, 5184 x 3456 piksel, CMOS, Full HD, Layar sentuh, Hitam

Long summary description Canon EOS 700D + EF-S 18-55mm STM + EF-S 55-250mm STM Perlengkapan Kamera SLR 18 MP CMOS 5184 x 3456 piksel Hitam:
This is an auto-generated long summary of Canon EOS 700D + EF-S 18-55mm STM + EF-S 55-250mm STM Perlengkapan Kamera SLR 18 MP CMOS 5184 x 3456 piksel Hitam based on the first three specs of the first five spec groups.

Canon EOS 700D + EF-S 18-55mm STM + EF-S 55-250mm STM. Jenis kamera: Perlengkapan Kamera SLR, Megapiksel: 18 MP, Tipe sensor: CMOS, Resolusi gambar maksimal: 5184 x 3456 piksel. Sensitivitas ISO (maks): 12800. Jangkauan panjang fokus: 18 - 55 mm. Kecepatan shutter kamera tercepat: 1/4000 s. Tipe HD: Full HD, Resolusi video maksimal: 1920 x 1080 piksel. Diagonal layar: 7,62 cm (3"), Layar sentuh. Jenis jendela bidik: Elektronik. PictBridge. Warna produk: Hitam

Kualitas gambar
Jenis kamera *
Perlengkapan Kamera SLR
Megapiksel *
18 MP
Tipe sensor *
CMOS
Resolusi gambar maksimal *
5184 x 3456 piksel
Resolusi gambar tidak bergerak *
480 x 480,640 x 480,720 x 400,720 x 480,1280 x 1280,1696 x 1280,1728 x 1728,1920 x 1080,1920 x 1280,2304 x 1728,2304 x 2304,2592 x 1456,2592 x 1728,3072 x 2304,3456 x 1944,3456 x 2304,3456 x 3456,4608 x 3456,5184 x 2912,5184 x 3456
Penyeimbang gambar *
Yes
Lokasi penstabil gambar
Lensa
Rasio aspek pendukung
3:2, 4:3, 16:9
Total megapiksel
18,5 MP
Ukuran sensor gambar (LxT)
22,3 x 14,9 mm
Format gambar yang didukung *
JPG, RAW
Sistem Lensa
Jangkauan panjang fokus
18 - 55 mm
Minimum aperture
5,6
Maximum aperture
3,5
Struktur lensa (elemen/kelompok)
13/11
Tipe lensa
Zoom standar
Ukuran filter
5,6 cm
Jumlah pisau diafragma
7
Antarmuka dudukan lensa
Canon EF-S
Jenis dudukan
Bayonet
Mekanisme fokus
Fokus *
TTL
Penyesuaian fokus *
Otomatis/Manual
Modus autofokus (AF) *
Fokus Otomatis Multi Titik, Fokus Otomatis Servo, Fokus Otomatis Tuggal, Pelacakan Fokus Otomatis
Deteksi objek Fokus Otomatis (AF)
Wajah
Jarak fokus terdekat
0,25 m
Seleksi poin autofokus (AF)
Auto, Pedoman
Kunci autofokus (AF)
Yes
Paparan cahaya
Sensitivitas ISO (min) *
100
Sensitivitas ISO (maks) *
12800
Sensitivitas ISO
100, 200, 400, 800, 1600, 3200, 6400, 12800, Auto
Mode light exposure *
Prioritas apertur AE, Auto, Pedoman, Prioritas rana AE
Kontrol paparan cahaya
Program AE
Koreksi paparan cahaya *
± 5EV (1/3EV step)
Pengukuran cahaya *
Berat tengah, Evaluatif (Multi-pola), Bintik
Kunci auto eksposur (AE)
Yes
Shutter
Kecepatan shutter kamera tercepat *
1/4000 s
Kecepatan shutter kamera terlambat *
30 s
Tipe rana kamera
Elektronik
Flash
Modus lampu kilat *
Auto, Pedoman, Reduksi red-eye
Kecepatan sinkronisasi lampu kilat
1/200 s
Kompensasi paparan lampu kilat
Yes
Video
Perekam video *
Yes
Resolusi video maksimal *
1920 x 1080 piksel
Tipe HD *
Full HD
Resolusi video
640 x 480, 1280 x 720, 1920 x 1080
Video
Kecepatan bingkai JPEG bergerak
29,97 fpd
Resolusi pada kecepatan menangkap
640x480@25fps, 640x480@30fps, 1280x720@50fps, 1920x1080@24fps, 1920x1080@30fps
Sistem format sinyal analog
NTSC, PAL
Format video yang didukung
H.264
Memori
Kartu memori yang kompatibel *
SD, SDHC, SDXC
Slot memori
1
Layar
Layar tampilan *
TFT
Layar sentuh *
Yes
Diagonal layar *
7,62 cm (3")
Resolusi tampilan (angka)
1040000 piksel
Layar LCD variasi-sudut
Yes
Bidang pandang
100 persen
Jendela bidik
Jenis jendela bidik
Elektronik
Pembesaran
0,85x
Port & antarmuka
PictBridge *
Yes
Versi USB *
2.0
HDMI *
Yes
Jenis konektor HDMI
Mikro
Mikrofon masuk
Yes
Kamera
White balance *
Auto, Berawan, Daylight, Flash, Fluorescent L, Tempat teduh, Tungsten
Mode scene *
Close-up (macro), Malam, Potret malam, Potret, Olahraga, Mendatar
Modus bidikan *
Prioritas apertur, Auto, Pedoman, Film, Program, Adegan, Prioritas rana
Pewaktu mandiri *
2, 10 s
Playback kamera
Film, Gambar tunggal, Peragaan slide
Pembesaran pemutaran (maks)
10x
Histogram
Yes
Tampilan langsung
Yes
Sistem berkas kamera
DCF 2.0, DPOF 1.1, Exif 2.3, RAW
Pemroses gambar
DIGIC 5
Dukungan sistem operasi Windows
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Dukungan sistem operasi Mac
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Desain
Warna produk *
Hitam
Baterai
Teknologi baterai *
Lithium-Ion (Li-Ion)
Jenis baterai
LP-E8
Jumlah baterai yang didukung
1
Operational conditions
Suhu pengoperasian (T-T)
0 - 40 °C
Rentang kelembapan pengoperasian (H-H)
10 - 85 persen
Berat dan dimensi
Panjang
133,1 mm
Lebar
78,8 mm
Tinggi
9,8 mm
Berat (termasuk baterai)
580 g
Isi kemasan
Pengisi baterai disertakan
Yes
Baterai disertakan
Yes
Panduan memulai cepat
Yes
Perangkat lunak yang disertakan
ImageBrowser EX
Fitur lainnya
Tipe sumber daya
Baterai