location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon VIXIA HF R600 Camcorder genggam 3,28 MP CMOS Full HD Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VIXIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0280C001 show
Show alternative article codes used in the online market place
Category:
camcorder tangan membantu anda merakan video anda sendiri dan memotret. Anda dapat merekam momen penting dalam hidup anda dan membaginya dengan teman atau keluarga. Bahkan anda dapat membuat film anda sendiri!
Kamera Perekam Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon VIXIA HF R600 Camcorder genggam 3,28 MP CMOS Full HD Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Camcorder genggam 3,28 MP CMOS 25,4 / 4,85 mm (1 / 4.85") Hitam
  • - Zoom optik: 32x Pembesaran digital: 1140x
  • - Kartu m+G1827emori
  • - LCD Layar terpasang 7,62 cm (3")
  • - Full HD 1920 x 1080 piksel
  • - Dolby Digital
  • - Mikrofon masuk
More>>>
Short summary description Canon VIXIA HF R600 Camcorder genggam 3,28 MP CMOS Full HD Hitam:
This short summary of the Canon VIXIA HF R600 Camcorder genggam 3,28 MP CMOS Full HD Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Canon VIXIA HF R600, 3,28 MP, CMOS, 25,4 / 4,85 mm (1 / 4.85"), Full HD, 7,62 cm (3"), LCD

Long summary description Canon VIXIA HF R600 Camcorder genggam 3,28 MP CMOS Full HD Hitam:
This is an auto-generated long summary of Canon VIXIA HF R600 Camcorder genggam 3,28 MP CMOS Full HD Hitam based on the first three specs of the first five spec groups.

Canon VIXIA HF R600. Total megapiksel: 3,28 MP, Tipe sensor: CMOS, Ukuran sensor optikal: 25,4 / 4,85 mm (1 / 4.85"). Zoom optik: 32x, Pembesaran digital: 1140x, Jangkauan panjang fokus: 2.8 - 89.6 mm. Jenis media kamera perekam: Kartu m+G1827emori, Kartu memori yang kompatibel: SD, SDHC, SDXC, Memori flash: 32 GB. Penyesuaian fokus: Otomatis/Manual. White balance: Auto, Daylight, Pedoman, Tungsten

Sensor gambar
Total megapiksel *
3,28 MP
Tipe sensor *
CMOS
Ukuran sensor optikal *
25,4 / 4,85 mm (1 / 4.85")
Megapiksel efektif (gambar)
2,07 MP
Megapiksel efektif (video)
2,07 MP
Sistem Lensa
Lensa dapat ditukar
No
Jangkauan panjang fokus
2.8 - 89.6 mm
Zoom optik *
32x
Ukuran filter
4,3 cm
Pembesaran digital *
1140x
Penyeimbang gambar *
Yes
Tipe penstabil gambar
Hybrid Image Stabilization (HIS)
media penyimpanan
Jenis media kamera perekam *
Kartu m+G1827emori
Memori flash
32 GB
Kartu memori yang kompatibel *
SD, SDHC, SDXC
Jenis disc/cakram yang didukung
No
Jenis pita kamera perekam
No
Slot memori
1
Mekanisme fokus
Penyesuaian fokus
Otomatis/Manual
Keseimbangan warna putih
White balance
Auto, Daylight, Pedoman, Tungsten
Flash
Lampu kilat terpasang *
No
Lampu terpasang
No
Shutter
Kecepatan rana (video)
1/2000 s
Kecepatan rana (foto)
1/500 s
Tipe rana kamera
Elektronik
Layar
Diagonal layar *
7,62 cm (3")
Layar terpasang *
Yes
Layar tampilan
LCD
Resolusi tampilan (angka)
230000 piksel
Layar sentuh
Yes
Jendela bidik
Jenis jendela bidik *
Tidak tersedia
Kamera
Tipe kamera perekam *
Camcorder genggam
Pencahayaan minimal
0,4 lx
Desain
Warna produk *
Hitam
Video
Tipe HD *
Full HD
Resolusi video maksimal *
1920 x 1080 piksel
Resolusi video
1280 x 720, 1920 x 1080 piksel
Format video yang didukung
AVCHD, MPEG4
Modus video yang didukung
1080p, 720p
Sistem format sinyal analog
NTSC
Gambar diam
Resolusi gambar maksimal *
1920 x 1080 piksel
Audio
Sistem audio
Dolby Digital
Audio digital PCM
16-bit/48 kHz
Konektivitas mikrofon
3,5 mm
Port & antarmuka
Jumlah soket USB 2.0 *
1
Video komposit keluar
1
Mikrofon masuk
Yes
Suara dari Headphone *
1
HDMI *
No
Jumlah soket Mini HDMI
1
Jumlah soket mini-USB 2.0
1
S-Video keluar
No
Konektivitas headphone
3,5 mm
Operational conditions
Suhu pengoperasian (T-T)
0 - 40 °C
Rentang kelembapan pengoperasian (H-H)
0 - 85 persen
Berat dan dimensi
Panjang
53 mm
Lebar
116 mm
Tinggi
58 mm
Berat *
285 g
Isi kemasan
Baterai disertakan
Yes