Panasonic TX-P42S20E plasma panel

Brand:Panasonic
Model name:TX-P42S20E
Product code: TX-P42S20E
Show alternative article codes used in the online market place
 
EAN/UPC code:5025232553822
Category:plazma zasloni
information on the category of Panasonic TX-P42S20E plasma panel:
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
posted by a user: a user of Icecat has entered a data-sheet. The data-sheet is not yet checked by an Icecat editor.
Release date: 18 Feb 2010
Info modified on: 21 May 2012 09:08:31
Product views: 8940
This statistic is based on the 19235 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18 Feb 2010. Only sponsoring brands are included in the free Open Icecat content distribution as used by 13759 free Open Icecat users .
Panasonic TX-P42S20E   - plazma zasloni64k

Panasonic TX-P42S20E. Zaslon: 1066.8 mm (42 "), 1920 x 1080 pikseli, TV. Boja: Crno. Upravljanje potrošnjom: 0.4 W, 275 W. Težina i dimenzije: 1029 mm, 93 mm, 661 mm