Garmin FR60 LTD

Brand:Garmin
Model name:FR60 LTD
Product code: 010-00743-11
Show alternative article codes used in the online market place
 
EAN/UPC code:0753759098162, 753759098162
Category:sport watches
information on the category of Garmin FR60 LTD:
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
posted by a user: a user of Icecat has entered a data-sheet. The data-sheet is not yet checked by an Icecat editor.
Release date: 18 Feb 2010
Info modified on: 11 Nov 2011 16:57:32
Product views: 4382
This statistic is based on the 19235 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18 Feb 2010. Only sponsoring brands are included in the free Open Icecat content distribution as used by 13759 free Open Icecat users .
Garmin 010-00743-11 FR60 LTD  - sport watches29k

Garmin FR60 LTD. Zaslon: 20.3 x 27.9 mm (0.8 x 1.1 "), 56 x 31 pikseli. Težina i dimenzije: 56 x 13 x 38 mm, 44 g. Operacijski sustav/Softver: Windows XP Mac OS 10.4.11. Boja: Plavo. Upravljanje potrošnjom: CR2032