location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G510 Intel® Core™ i3 i3-4000M Ordinateur portable 39,6 cm (15.6") HD 4 Go DDR3-SDRAM 500 Go HDD Windows 8 Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
G510
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
59-398530
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par Lenovo: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 13731
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 26 Jan 2022 13:05:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Essential G510 Intel® Core™ i3 i3-4000M Ordinateur portable 39,6 cm (15.6") HD 4 Go DDR3-SDRAM 500 Go HDD Windows 8 Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinateur portable Boîte coquille Noir
  • - Intel® Core™ i3 i3-4000M 2,4 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 pixels Rétroéclairage à LED 16:9
  • - 4 Go DDR3-SDRAM
  • - 500 Go HDD DVD±RW
  • - Intel® HD Graphics 4600
  • - Ethernet/LAN Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows 8 64-bit
Plus>>>
Brève description sommaire Lenovo Essential G510 Intel® Core™ i3 i3-4000M Ordinateur portable 39,6 cm (15.6") HD 4 Go DDR3-SDRAM 500 Go HDD Windows 8 Noir:
Cette description courte de la fiche technique du Lenovo Essential G510 Intel® Core™ i3 i3-4000M Ordinateur portable 39,6 cm (15.6") HD 4 Go DDR3-SDRAM 500 Go HDD Windows 8 Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

Lenovo Essential G510, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 Go, 500 Go

Description longue Lenovo Essential G510 Intel® Core™ i3 i3-4000M Ordinateur portable 39,6 cm (15.6") HD 4 Go DDR3-SDRAM 500 Go HDD Windows 8 Noir:
C'est une description longue de Lenovo Essential G510 Intel® Core™ i3 i3-4000M Ordinateur portable 39,6 cm (15.6") HD 4 Go DDR3-SDRAM 500 Go HDD Windows 8 Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

Lenovo Essential G510. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i3, Modèle de processeur: i3-4000M, Fréquence du processeur: 2,4 GHz. Taille de l'écran: 39,6 cm (15.6"), Type HD: HD, Résolution de l'écran: 1366 x 768 pixels. Mémoire interne: 4 Go, Type de mémoire interne: DDR3-SDRAM. Capacité totale de stockage: 500 Go, Supports de stockage: HDD, Type de lecteur optique: DVD±RW. Système d'exploitation installé: Windows 8. Couleur du produit: Noir

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Elément de format *
Boîte coquille
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
No
Type HD
HD
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i3
Génération de processeurs
Intel® Core™ i3 de 4e génération
Modèle de processeur *
i3-4000M
Nombre de coeurs de processeurs
2
Processeur nombre de threads
4
Fréquence du processeur *
2,4 GHz
Bus informatique
5 GT/s
Le cache du processeur
3 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
PGA946
Lithographie du processeur
22 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Intel® Core™ i3-4000 Mobile Series
Nom de code du processeur
Haswell
Type de bus
DMI
Stepping
C0
Enveloppe thermique (TDP, Thermal Design Power)
37 W
Tjunction
100 °C
Nombre maximum de voies PCI Express
16
Version des emplacements PCI Express
2.0
Configurations de PCI Express
1x16, 2x8, 1x8+2x4
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
DDR3-SDRAM
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
8 Go
Support de stockage
Capacité totale de stockage *
500 Go
Supports de stockage *
HDD
Quantité de disques durs installés
1
Capacité disque dur
500 Go
Type de lecteur optique *
DVD±RW
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MMC, SD
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® HD Graphics
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics 4600
Fréquence de base de carte graphique intégrée
400 MHz
Fréquence dynamique (max) de carte graphique intégrée
1100 MHz
Mémoire maximum de carte graphique intégrée
2 Go
Version DirectX de carte graphique intégrée
11.1
ID de la carte graphique intégrée
0x416
Audio
Nombre de haut-parleurs intégrés
2
Puissance de haut-parleur
1,5 W
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Réseau
Wifi
Yes
Réseau
Ethernet/LAN
Yes
Bluetooth
Yes
Connectivité
Quantité de Ports USB 2.0 *
2
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Port DVI
No
Nombre de ports VGA (D-Sub)
1
Port de sortie S/PDIF
No
Entrée jack microphone
No
Combo casque / microphone Port
Yes
Type de port de chargement
DC-in jack
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 8
Caractéristiques spéciales du processeur
Intel Wireless Display Technology
Yes
Technologie antivol d'Intel
Yes
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
Yes
Technologie Intel® Turbo Boost
No
Technologie SpeedStep évoluée d'Intel
Yes
Intel® InTru™ Technologie 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Quick Sync Video
Yes
Intel® Smart Cache
Yes
Nouvelles instructions Intel AES
No
Technologie Trusted Execution d'Intel
No
Intel VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurit Intel
Yes
Intel TSX-NI
No
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
37.5 x 37.5 x 4.7 mm
Set d'instructions pris en charge
AVX 2.0, SSE4.1, SSE4.2
Code de processeur
SR1HC
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
No
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de clé de sécurité Intel®
1,00
Version Intel® TSX-NI
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
75104
Processeur sans conflit
Yes
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
4
Poids et dimensions
Largeur
376 mm
Profondeur
250 mm
Hauteur
34,3 mm
Poids *
2,6 kg
Autres caractéristiques
Adaptateur secteur fourni
Yes
LightScribe
No
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2016-11-14 22:02:03
Fr a recueilli 24 avis d’experts pour Lenovo Essential G510 Intel® Core™ i3 i3-4000M Ordinateur portable 39,6 cm (15.6") HD 4 Go DDR3-SDRAM 500 Go HDD Windows 8 Noir et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2016-11-14 22:02:03
A la maison, placé sur le bureau. Le G510 n'est pas le seul ordinateur portable fin sur le marché. Ses points forts sont ses solides performances, sa maintenance facile et ses périphériques d'entrée plus que correctes. Equipé d'une carte graphique dédiée...
Good De bonnes performances, Large trappe de maintenance, Faible chauffe, Clavier correct, 24 mois de garantie, Bonne autonomie...
Bad Seulement du Fast Ethernet (100 Mbit/s), Manque de contrastes et teinte bleutée de l'écran, Crashs fréquents des pilotes...
72%
notebookcheck.biz
Updated:
2016-11-14 22:02:03
Gros travailleur de bureau. Bonne puissance de calcul, maintenabilité aisée, bon clavier : voici ce qu'a à offrir le Lenovo G510, vendu 500 euros, et seulement 440 euros sans Windows. Notre test vous dira si Lenovo a ajouté à sa gamme un bon appareil...
Good Bonnes performances logicielles, Grand cache de maintenance, Tourne silencieusement, Basses températures, Clavier convenable, Garantie 24 mois...
Bad Seulement Fast Ethernet, Ecran sombre avec une teinte bleutée...
76%