location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T570 Intel® Core™ i5 i5-6300U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
T570
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
20JW0006US
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par Lenovo: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 50838
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad T570 Intel® Core™ i5 i5-6300U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Professionnel Ordinateur portable Boîte coquille Noir
  • - Intel® Core™ i5 i5-6300U 2,4 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED Mat 16:9
  • - 8 Go DDR4-SDRAM 2133 MHz 1 x 8 Go
  • - 256 Go SSD
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 45 W
  • - Windows 7 Professional 64-bit
Plus>>>
Brève description sommaire Lenovo ThinkPad T570 Intel® Core™ i5 i5-6300U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir:
Cette description courte de la fiche technique du Lenovo ThinkPad T570 Intel® Core™ i5 i5-6300U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

Lenovo ThinkPad T570, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 Go, 256 Go

Description longue Lenovo ThinkPad T570 Intel® Core™ i5 i5-6300U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir:
C'est une description longue de Lenovo ThinkPad T570 Intel® Core™ i5 i5-6300U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

Lenovo ThinkPad T570. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-6300U, Fréquence du processeur: 2,4 GHz. Taille de l'écran: 39,6 cm (15.6"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel® HD Graphics 520. Système d'exploitation installé: Windows 7 Professional. Couleur du produit: Noir

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Elément de format *
Boîte coquille
Matériau du boîtier/corps
Fibre de verre
position de marché
Professionnel
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Surface d'affichage
Mat
Forme d'écran
Plat
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
Intel® Core™ i5 de 6e génération
Modèle de processeur *
i5-6300U
Nombre de coeurs de processeurs
2
Processeur nombre de threads
4
Fréquence du processeur Turbo
3 GHz
Fréquence du processeur *
2,4 GHz
Bus informatique
4 GT/s
Le cache du processeur
3 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
LGA 1356 (Emplacement B2)
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Intel® Core™ i5-6300 Mobile Series
Nom de code du processeur
Skylake
Type de bus
QPI
Stepping
D1
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
2,5 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
7,5 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
12
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x4, 4x1
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2133 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 8 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
32 Go
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MMC, SD, SDHC, SDXC
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics 520
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1000 MHz
Mémoire maximum de carte graphique intégrée
1,74 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.4
ID de la carte graphique intégrée
1916
Audio
Puce audio
Realtek ALC3268
Nombre de haut-parleurs intégrés
2
Puissance de haut-parleur
2 W
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Résolution de la caméra avant
1280 x 720 pixels
Format du signal de caméra avant
720p
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
4.1
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
1.4b
Quantité de Mini DisplayPorts
1
Port DVI
No
Connectivité
Combo casque / microphone Port
Yes
Connecteur d' accueil
Yes
Type de port de chargement
DC-in jack
Veille et charge USB
Yes
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
Clavier
Dispositif de pointage
ThinkPad UltraNav
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Clavier complet
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation de récupération inclus
Windows 10 Pro
Système d'exploitation installé *
Windows 7 Professional
Caractéristiques spéciales du processeur
Intel Wireless Display Technology
Yes
Technologie My WiFi d'intel
Yes
Technologie Intel® Smart Response
Yes
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
Yes
Technologie Intel® Turbo Boost
2.0
Small Business Advantage (SBA) d'Intel
Yes
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel Flex
Yes
Intel® Smart Cache
Yes
Nouvelles instructions Intel AES
Yes
Technologie Trusted Execution d'Intel
Yes
Enhanced Halt State d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurit Intel
Yes
Intel TSX-NI
Yes
Programme Intel Stable Image Platform Program (SIPP)
Yes
Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel Clear Video pour MID
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 X 24 mm
Set d'instructions pris en charge
SSE4.1, SSE4.2, AVX 2.0
Code de processeur
SR2F0
Configuration CPU (max)
1
Les options intégrées disponibles
Yes
Lithographie graphiques et IMC
14 nm
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
1,00
Version de la technologie de clé de sécurité Intel®
1,00
version de Small Business Advante (SBA) d'Intel®
1,00
Version Intel® TSX-NI
1,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
88190
Processeur sans conflit
Yes
Batterie
Nombre de cellules de batterie
3+4
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Port de câble antivol
Yes
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
HDD, Bouton marche, Administrateur
Sustainability
Certificats de durabilité
RoHS, EPEAT Gold, ENERGY STAR
Poids et dimensions
Largeur
365,8 mm
Profondeur
252,8 mm
Hauteur (avant)
2 cm
Hauteur (arrière)
2,02 cm
Poids *
1,97 kg
Contenu de l'emballage
Manuel d'utilisation
Yes
Guide de démarrage rapide
Yes
Cordon d'alimentation inclus
Yes
Autres caractéristiques
Adaptateur secteur fourni
Yes
LightScribe
No
Compatibilité 3D
No
Mémoire interne maximum (64-bit)
32 Go
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2017-09-03 02:44:02
Fr a recueilli 31 avis d’experts pour Lenovo ThinkPad T570 Ordinateur portable 39,6 cm (15.6") Full HD Intel® Core™ i5 i5-6300U 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2017-09-03 02:44:01
Haute résolution. Suite à nos tests, nous avions été plutôt convaincus par le Lenovo ThinkPad T570. Même si, comme dans les générations passées, l'écran Full HD n'était pas satisfaisant. Dans cette mise à jour, nous verrons si la version 4K remédie aux fa...
Good stabile case with good workmanship, excellent input devices, matte, bright, and vibrant 4K display, extensive connections, Thunderbolt 3 / USBC, decent maintenance options, 3year warranty, fast WLAN, mostly quiet operation, WWANready, good CPU performan...
Bad considerable CPU performance reduction in battery operation, long charging time, power supply has insufficient power, heat development at the bottom under load, expensive...
Bottom line Points positifs+ stabile case with good workmanship+ excellent input devices+ matte, bright, and vibrant 4K display+ extensive connections+ Thunderbolt 3 / USB-C+ decent maintenance options+ 3-year warranty+ fast WLAN+ mostly quiet operation+ WWAN-ready+...
87%