location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Yoga 260 Intel® Core™ i7 i7-6500U Ultrabook 31,8 cm (12.5") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
260
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
20FD002CUS
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par Lenovo: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 35053
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Yoga 260 Intel® Core™ i7 i7-6500U Ultrabook 31,8 cm (12.5") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultrabook Convertible (pliable) Noir
  • - Intel® Core™ i7 i7-6500U 2,5 GHz
  • - Écran tactile 31,8 cm (12.5") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED Mat 16:9
  • - 8 Go DDR4-SDRAM 2133 MHz
  • - 256 Go SSD
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Lithium Polymère (LiPo) 44 Wh 10 h 45 W
  • - Windows 10 Pro 64-bit
Plus>>>
Brève description sommaire Lenovo ThinkPad Yoga 260 Intel® Core™ i7 i7-6500U Ultrabook 31,8 cm (12.5") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir:
Cette description courte de la fiche technique du Lenovo ThinkPad Yoga 260 Intel® Core™ i7 i7-6500U Ultrabook 31,8 cm (12.5") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

Lenovo ThinkPad Yoga 260, Intel® Core™ i7, 2,5 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 Go, 256 Go

Description longue Lenovo ThinkPad Yoga 260 Intel® Core™ i7 i7-6500U Ultrabook 31,8 cm (12.5") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir:
C'est une description longue de Lenovo ThinkPad Yoga 260 Intel® Core™ i7 i7-6500U Ultrabook 31,8 cm (12.5") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

Lenovo ThinkPad Yoga 260. Type de produit: Ultrabook, Elément de format: Convertible (pliable). Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-6500U, Fréquence du processeur: 2,5 GHz. Taille de l'écran: 31,8 cm (12.5"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Système d'exploitation installé: Windows 10 Pro. Couleur du produit: Noir

Design
Type de produit *
Ultrabook
Couleur du produit *
Noir
Elément de format *
Convertible (pliable)
Écran
Type d'écran tactile
Capacité
Taille de l'écran *
31,8 cm (12.5")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Technologie tactile
Plusieurs pressions
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Surface d'affichage
Mat
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
Intel® Core™ i7 de 6e génération
Modèle de processeur *
i7-6500U
Nombre de coeurs de processeurs
2
Processeur nombre de threads
4
Fréquence du processeur Turbo
3,1 GHz
Fréquence du processeur *
2,5 GHz
Bus informatique
4 GT/s
Le cache du processeur
4 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
LGA 1356 (Emplacement B2)
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Séries de processeurs mobiles Intel Core i7-6500
Nom de code du processeur
Skylake
Type de bus
OPI
Stepping
D1
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
2,6 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
7,5 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
12
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x4, 4x1
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2133 MHz
Element de la forme de mémoire
SO-DIMM
Emplacements mémoire
1x SO-DIMM
Mémoire interne maximale *
16 Go
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® HD Graphics
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics 520
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1050 MHz
Mémoire maximum de carte graphique intégrée
1,74 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.4
ID de la carte graphique intégrée
1916
Adaptateur graphiques, support d'Open-GL
Yes
Audio
Nombre de haut-parleurs intégrés
2
Puissance de haut-parleur
2 W
Caméra
Caméra avant
Yes
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
Wi-Fi 5 (802.11ac)
Ethernet/LAN
No
Bluetooth
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports HDMI *
1
Quantité de Mini DisplayPorts
1
Port DVI
No
Port de sortie S/PDIF
No
Entrée jack microphone
No
Combo casque / microphone Port
Yes
Connecteur d' accueil
Yes
Veille et charge USB
Yes
Connectivité
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
Capteur de lumière ambiante
Yes
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
ThinkPad UltraNav
Pavé numérique *
No
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Pro
Caractéristiques spéciales du processeur
Intel Wireless Display Technology
Yes
Technologie My WiFi d'intel
Yes
Technologie Intel® Smart Response
Yes
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
Yes
Technologie Intel® Turbo Boost
2.0
Small Business Advantage (SBA) d'Intel
Yes
Technologie SpeedStep évoluée d'Intel
Yes
Technologie Intel® Built-in Visuals
Yes
Carte graphique HD Intel®
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel Flex
Yes
Intel® Smart Cache
Yes
Nouvelles instructions Intel AES
Yes
Technologie Trusted Execution d'Intel
No
Enhanced Halt State d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurit Intel
Yes
Intel TSX-NI
No
Programme Intel Stable Image Platform Program (SIPP)
No
Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel Clear Video pour MID
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 X 24 mm
Set d'instructions pris en charge
SSE4.1, SSE4.2, AVX 2.0
Code de processeur
SR2EZ
Configuration CPU (max)
1
Les options intégrées disponibles
No
Lithographie graphiques et IMC
14 nm
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
version de Small Business Advante (SBA) d'Intel®
1,00
Version Intel® TSX-NI
1,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
88194
Processeur sans conflit
Yes
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie *
44 Wh
Autonomie maximum de la batterie
10 h
Puissance
AC adaptateur puissance
45 W
Sécurité
Port de câble antivol
Yes
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Poids et dimensions
Largeur
309,9 mm
Profondeur
220 mm
Hauteur
17,8 mm
Poids *
1,32 kg
Contenu de l'emballage
Stylet
Yes
Autres caractéristiques
LightScribe
No
Marquage de segment Intel®
Home office, Petites entreprises
Support Carte SIM
No
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2016-11-05 08:42:01
Fr a recueilli 48 avis d’experts pour Lenovo ThinkPad Yoga 260 Ultrabook 31,8 cm (12.5") Écran tactile Full HD Intel® Core™ i7 i7-6500U 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Commentaires sur l'avis Score
thunderbaylive.com
Updated:
2016-11-05 08:42:01
Lisa Gade reviews the 12.5” Lenovo ThinkPad Yoga 260, the successor to the ThinkPad Yoga 12, and the smaller sibling to the 14” ThinkPad Yoga 460 (still sold under the ThinkPad Yoga 14 name by Best Buy in the US). The ThinkPad Yoga 260 is a more affordabl...
0%
thunderbaylive.com
Updated:
2016-11-05 08:42:01
Lisa Gade reviews the 12.5” Lenovo ThinkPad Yoga 260, the successor to the ThinkPad Yoga 12, and the smaller sibling to the 14” ThinkPad Yoga 460 (still sold under the ThinkPad Yoga 14 name by Best Buy in the US). The ThinkPad Yoga 260 is a more affordabl...
0%