location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Chromebook R 11 C738T-C5R6 Intel® Celeron® N3150 29,5 cm (11.6") Écran tactile 4 Go DDR3L-SDRAM 32 Go Flash Wi-Fi 5 (802.11ac) ChromeOS Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R 11
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
C738T-C5R6
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
NX.G55AA.003
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par Acer: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 77637
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 14 Mar 2024 19:03:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Chromebook R 11 C738T-C5R6 Intel® Celeron® N3150 29,5 cm (11.6") Écran tactile 4 Go DDR3L-SDRAM 32 Go Flash Wi-Fi 5 (802.11ac) ChromeOS Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Convertible (pliable) Noir
  • - Intel® Celeron® N3150 1,6 GHz
  • - Écran tactile 29,5 cm (11.6") 1366 x 768 pixels IPS Rétroéclairage à LED 16:9
  • - 4 Go DDR3L-SDRAM
  • - 32 Go Flash
  • - Intel® HD Graphics
  • - Wi-Fi 5 (802.11ac)
  • - Lithium-Ion (Li-Ion) 45 W
  • - ChromeOS
Plus>>>
Brève description sommaire Acer Chromebook R 11 C738T-C5R6 Intel® Celeron® N3150 29,5 cm (11.6") Écran tactile 4 Go DDR3L-SDRAM 32 Go Flash Wi-Fi 5 (802.11ac) ChromeOS Noir:
Cette description courte de la fiche technique du Acer Chromebook R 11 C738T-C5R6 Intel® Celeron® N3150 29,5 cm (11.6") Écran tactile 4 Go DDR3L-SDRAM 32 Go Flash Wi-Fi 5 (802.11ac) ChromeOS Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

Acer Chromebook R 11 C738T-C5R6, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 Go, 32 Go

Description longue Acer Chromebook R 11 C738T-C5R6 Intel® Celeron® N3150 29,5 cm (11.6") Écran tactile 4 Go DDR3L-SDRAM 32 Go Flash Wi-Fi 5 (802.11ac) ChromeOS Noir:
C'est une description longue de Acer Chromebook R 11 C738T-C5R6 Intel® Celeron® N3150 29,5 cm (11.6") Écran tactile 4 Go DDR3L-SDRAM 32 Go Flash Wi-Fi 5 (802.11ac) ChromeOS Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

Acer Chromebook R 11 C738T-C5R6. Type de produit: Chromebook, Elément de format: Convertible (pliable). Famille de processeur: Intel® Celeron®, Modèle de processeur: N3150, Fréquence du processeur: 1,6 GHz. Taille de l'écran: 29,5 cm (11.6"), Résolution de l'écran: 1366 x 768 pixels, Écran tactile. Mémoire interne: 4 Go, Type de mémoire interne: DDR3L-SDRAM. Capacité totale de stockage: 32 Go, Supports de stockage: Flash. Modèle d'adaptateur graphique à bord: Intel® HD Graphics. Système d'exploitation installé: ChromeOS. Couleur du produit: Noir

Design
Type de produit *
Chromebook
Couleur du produit *
Noir
Elément de format *
Convertible (pliable)
Écran
Taille de l'écran *
29,5 cm (11.6")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
Yes
Technologie tactile
Plusieurs pressions
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Celeron®
Modèle de processeur *
N3150
Nombre de coeurs de processeurs
4
Processeur nombre de threads
4
Fréquence du processeur Turbo
2,08 GHz
Fréquence du processeur *
1,6 GHz
Bus informatique
5 GT/s
Le cache du processeur
2 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
BGA 1170
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Intel Celeron N3000 series
Nom de code du processeur
Braswell
Parité FSB
No
Stepping
C0
Enveloppe thermique (TDP, Thermal Design Power)
6 W
Puissance d'alimentation par scénario (SDP, Scenario Design Power)
4 W
Tjunction
90 °C
Nombre maximum de voies PCI Express
4
Version des emplacements PCI Express
2.0
Configurations de PCI Express
1x4, 4x1
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
DDR3L-SDRAM
Support de stockage
Capacité totale de stockage *
32 Go
Supports de stockage *
Flash
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® HD Graphics
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics
Fréquence de base de carte graphique intégrée
320 MHz
fréquence des salves de carte graphique intégrée
640 MHz
Mémoire maximum de carte graphique intégrée
8 Go
Nombre d'unités d'exécution
12
Version DirectX de carte graphique intégrée
Yes
Audio
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Connectivité
Quantité de Ports USB 2.0 *
1
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports HDMI *
1
Port DVI
No
Combo casque / microphone Port
Yes
Connecteur d' accueil
No
Type de port de chargement
DC-in jack
Nombre total de connecteurs SATA
2
Nombre de connecteurs SATA III
2
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Logiciel
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales du processeur
Intel Wireless Display Technology
Yes
Technologie My WiFi d'intel
No
Technologie Smart Connect d'Intel
No
Technologie antivol d'Intel
No
Technologie Intel® Smart Response
No
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
No
Technologie Intel® Turbo Boost
No
Small Business Advantage (SBA) d'Intel
No
Technologie HD d'Intel
Yes
Technologie SpeedStep évoluée d'Intel
Yes
Carte graphique HD Intel®
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
No
Intel® Insider™
No
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel Flex
No
Nouvelles instructions Intel AES
Yes
Technologie Trusted Execution d'Intel
No
Enhanced Halt State d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Demande Intel Based Switching
No
Clé de sécurit Intel
Yes
Programme Intel Stable Image Platform Program (SIPP)
No
Garde SE
No
Technologie Intel Clear Video pour MID
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
25 x 27 mm
Code de processeur
SR29F
Configuration CPU (max)
1
Les options intégrées disponibles
No
Lithographie graphiques et IMC
14 nm
UART
Yes
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
No
Démarrage sécurisé Intel®
Yes
Version de la technologie de connexion Intel®ligente d'Intel®
0,00
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
0,00
Version de la technologie de capot de sécurité Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
version de Small Business Advante (SBA) d'Intel®
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
Technologie Intel Dual Display Capable
No
Intel IDE technologie
No
La technologie Intel Rapid Storage
No
Accès Intel Fast Memory
No
ID ARK du processeur
87258
Processeur sans conflit
Yes
WiMAX 4G intégré
No
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie
3490 mAh
Puissance
AC adaptateur puissance
45 W
Poids et dimensions
Largeur
294 mm
Profondeur
203 mm
Hauteur
20,3 mm
Poids *
1,25 kg
Autres caractéristiques
Adaptateur secteur fourni
Yes
Marquage de segment Intel®
Education
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2018-02-21 01:31:23
Fr a recueilli 41 avis d’experts pour Acer Chromebook R 11 C738T-C5R6 Intel® Celeron® N3150 29,5 cm (11.6") Écran tactile 4 Go DDR3L-SDRAM 32 Go Flash Wi-Fi 5 (802.11ac) ChromeOS Noir et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Commentaires sur l'avis Score
01net.com
Updated:
2018-02-21 01:31:23
Les Chromebook se suivent et se ressemblent : il s'agit le plus souvent de machines peu coûteuses, limitées à du surf sur le web. Le R11 d'Acer conserve l'essentiel de cette philosophie mais ajoute une dalle tactile et une charnière qui pivote l'écran à 2...
Good Prix abordable,  Mode tablette...
Bad Chrome OS très limité,  Stockage trop faible...
Bottom line S'il n'est ni très performant, ni très sexy, le Chromebook R11 d'Acer est un bon produit puisqu'il propose, pour 299 euros, de profiter à la fois d'un mode PC portable et d'un mode tablette. Son écran est certes médiocre en termes de luminosité et de défi...
60%
minimachines.net
Updated:
2018-02-21 01:31:23
Acer est un des plus vieux acteurs du monde Chromebook, une des marques qui a le plus tôt investit dans ce système ChromeOS. Renouveler le genre est d'autant plus difficile pour la marque qui a déjà proposé plus d'une solution de ce type. En 2016, l'Acer...
0%
notebookcheck.biz
Updated:
2019-11-27 01:39:39
Meilleur grâce au Play Store. Le Chromebook convertible de 11,6 pouces d'Acer possède un écran tactile IPS, et reste silencieux. Grâce à l'intégration du Google Play Store, les utilisateurs peuvent installer les applis Android dessus...
Good écran IPS, silencieux, applis Android...
Bad écran sombre, pas d'USB C...
81%