Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 Mo
Graphics adaptateur, type de mémoire
GDDR2-SDRAM
Largeur de données
64 Bit
Memory clock speed
667 MHz
Processeur
Processeur graphique
NVIDIA G72
Vitesse interne de l'horloge processeur
450 MHz
Connectivité
Type d'interface
PCI Express
Port DVI
1
Vidéo
DirectX version
9.0
OpenGL version
2.0
TV-out
Configuration système minimale
Systèmes d'exploitation supportés
List of desktop operating systems tested as compatible with this product, including coined name and version