IceCat.biz cool in catalogues.
Rechercher
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Tous >> Pays Langue: Français

Accueil > étagères > APC AR100HD

NetShelter WX 13U

Marque: APC
Code du produit: AR100HD
code EAN/UPC: 0731304111467, 731304111467
Product family: %%family_name%%
Catégorie: étagères 
Sur le marché depuis: 15 Jul 2005
Info modification: 09 Jul 2009 09:07:20
Garantie: 5 ans réparation ou remplacement
NetShelter WX 13U w/Threaded Hole Vertical Mounting Rail Vented Front Door Black
AR100HD APC
52k

NetShelter WX Enclosures are specifically designed for networking professionals to securely store and wire 19" EIA compatible equipment such as hubs, routers, concentrators and patch panels. Typical applications include small hub and LAN applications within wiring closets and computer rooms with floor space constraints. The NetShelter Wall-Mount Enclosure mounts directly to building walls without ... Tous>>>

Caractéristiques
Alternatives
Options
Détails techniques
Type Wall mounted
Montage en rack
Description of racks mounting characteristics of the product; including by type; and descriptive phrase for each
13U
Poids et dimensions
Largeur 584 mm
Profondeur 622 mm
Poids 42730 g
Hauteur
Height of the product
654 mm
Poids maximum (capacité) 90.91 kg
Couleur
Couleur Noir
Packaging
Dimensions du paquet (L x P x H) 686 x 775 x 838 mm
Poids du paquet 52270 g
Certification
Approbations de conformité EIA-310-D
76 offres, de 382.55