location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama 180702 matkapuhelimen suojakotelo 14,7 cm (5.8") Folio-kotelo Musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
180702
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00180702
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4260460956866
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 14 Mar 2024 19:40:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hama 180702 matkapuhelimen suojakotelo 14,7 cm (5.8") Folio-kotelo Musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio-kotelo 14,7 cm (5.8") Apple
  • - Polyuretaani
  • - Musta
  • - Työpöytäteline Korttitasku
Enemmän>>>
Short summary description Hama 180702 matkapuhelimen suojakotelo 14,7 cm (5.8") Folio-kotelo Musta:
This short summary of the Hama 180702 matkapuhelimen suojakotelo 14,7 cm (5.8") Folio-kotelo Musta data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 180702, Folio-kotelo, Apple, iPhone X, 14,7 cm (5.8"), Musta

Long summary description Hama 180702 matkapuhelimen suojakotelo 14,7 cm (5.8") Folio-kotelo Musta:
This is an auto-generated long summary of Hama 180702 matkapuhelimen suojakotelo 14,7 cm (5.8") Folio-kotelo Musta based on the first three specs of the first five spec groups.

Hama 180702. Kotelotyyppi: Folio-kotelo, Tuotemerkin yhteensopivuus: Apple, Yhteensopivuus: iPhone X, Näytön yhteensopivuuden enimmäiskoko: 14,7 cm (5.8"), Pinnan väri: Yksivärinen, Tuotteen väri: Musta, Työpöytäteline