location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama 180692 matkapuhelimen suojakotelo 14,7 cm (5.8") Suojus musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
180692
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00180692
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4260460956781
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 14 Mar 2024 18:49:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hama 180692 matkapuhelimen suojakotelo 14,7 cm (5.8") Suojus musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suojus 14,7 cm (5.8") Apple
  • - Polykarbonaatti
  • - musta
Enemmän>>>
Short summary description Hama 180692 matkapuhelimen suojakotelo 14,7 cm (5.8") Suojus musta:
This short summary of the Hama 180692 matkapuhelimen suojakotelo 14,7 cm (5.8") Suojus musta data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 180692, Suojus, Apple, 14,7 cm (5.8"), musta

Long summary description Hama 180692 matkapuhelimen suojakotelo 14,7 cm (5.8") Suojus musta:
This is an auto-generated long summary of Hama 180692 matkapuhelimen suojakotelo 14,7 cm (5.8") Suojus musta based on the first three specs of the first five spec groups.

Hama 180692. Kotelotyyppi: Suojus, Tuotemerkin yhteensopivuus: Apple, Näytön yhteensopivuuden enimmäiskoko: 14,7 cm (5.8"), Tuotteen väri: musta