location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elba Rado rengaskansio A4 Punainen

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elba Check ‘Elba’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
Rado
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10414RO
Ryhmä:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Rengaskansiot Check ‘Elba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 24 Apr 2019 09:17:52
The date of the most recent change of the data-sheet in Icecat's system
Enemmän>>>
Short summary description Elba Rado rengaskansio A4 Punainen:
This short summary of the Elba Rado rengaskansio A4 Punainen data-sheet is auto-generated and uses the product title and the first six key specs.

Elba Rado, A4, Alumiini, Pahvi, Punainen, 280 arkkia, 5 cm, 285 mm

Long summary description Elba Rado rengaskansio A4 Punainen:
This is an auto-generated long summary of Elba Rado rengaskansio A4 Punainen based on the first three specs of the first five spec groups.

Elba Rado. Formaatti: A4, Materiaali: Alumiini, Pahvi, Tuotteen väri: Punainen. Tuotteen leveys: 285 mm, Tuotteen korkeus: 318 mm

Tuotemerkki Kuva Tuotekoodi Tuote Varastossa olevat tuotteet Hinta alkaen
Elba

Elba Rado rengaskansio A4 Vihreä
(show image)
10414GN Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado rengaskansio A4 Keltainen
(show image)
10414GB Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado rengaskansio A4 Harmaa
(show image)
10414GR Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado rengaskansio A4 musta
(show image)
10414SW Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado rengaskansio A4 Valkoinen
(show image)
10414WE Rado 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba Rado rengaskansio A4 Sininen
(show image)
10414BL Rado 0.00
(excl. VAT)
0 (incl. VAT)