location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Style Bay 60GB HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Style Bay 60GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3204U-1H60
Category:
جایگاهی برای نصب کامپیوترهای همراه که معمولاً شامل اسلاتی است است که برای نصب برای کارت های expansion مورد استفاده قرار می گیرند یا سایر اجزاء خارجی کامپیوتر مثل چابگر و مونیتور. یعنی می توان هم به صورت قابل حمل و هم به صورت ثابت از کامپیوتر استفاده کرد.
داک و رپلیکاتور پورت Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:02:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Style Bay 60GB HDD:
This short summary of the Toshiba Style Bay 60GB HDD data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Style Bay 60GB HDD, 55,89 GB, 99 g, 16 MB, 5400 RPM, 60 GB, 9,5 mm

Long summary description Toshiba Style Bay 60GB HDD:
This is an auto-generated long summary of Toshiba Style Bay 60GB HDD based on the first three specs of the first five spec groups.

Toshiba Style Bay 60GB HDD. ظرفیت دیسک سخت: 55,89 GB. وزن: 99 g. دستگاه درایو، اندازه بافر: 16 MB, سرعت دستگاه درایو: 5400 RPM, ظرفیت کل ذخیره سازی: 60 GB

Country Distributor
United Kingdom 1 distributor(s)