location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-48WD653 121,9 cm (48") Full HD اسمارت تی-وی اتصال شبکه بی سیم سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-48WD653
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL48WD653BAEP
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4548736023604
Category:
تلویزیون LED صفحه نمایش مسطحی است که از نورپس زمینه LED به جای کاتدهای سرد فلئورسانت تلویزیون های LCD استفاده می کند 3 نوع متفاوت از آن وجود دارد. 1- LED های با لبه سفید به دور صفحه نمایش که از یک پنل انتشار ویژه برای پخش یکپارچه نور در پشت صفحه نمایش استفاده می کنند. این رایج ترین نوع است. 2- آرایه ای از LED ها که پشت صفحه نمایش منظم شده اند و درخشندگی آن ها به طور جداگانه کنترل نمی شود. 3- آرایه ای از LED های دینامیک "کانون کاهنده" که به الگوی نور پس زمینه تنظیم شده ای می انجامد.
TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony KDL-48WD653 121,9 cm (48") Full HD اسمارت تی-وی اتصال شبکه بی سیم سیاه
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat screen 121,9 cm (48") چراغ Direct-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - Motionflow XR 240 Hz
  • - DVB-C, DVB-T, DVB-T2
  • - اسمارت تی-وی اینترنت TV
  • - اتصال شبکه بی سیم اتصال LAN اترنت
  • - 58 W
More>>>
Short summary description Sony KDL-48WD653 121,9 cm (48") Full HD اسمارت تی-وی اتصال شبکه بی سیم سیاه:
This short summary of the Sony KDL-48WD653 121,9 cm (48") Full HD اسمارت تی-وی اتصال شبکه بی سیم سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-48WD653, 121,9 cm (48"), 1920 x 1080 pixels, چراغ, اسمارت تی-وی, اتصال شبکه بی سیم, سیاه

Long summary description Sony KDL-48WD653 121,9 cm (48") Full HD اسمارت تی-وی اتصال شبکه بی سیم سیاه:
This is an auto-generated long summary of Sony KDL-48WD653 121,9 cm (48") Full HD اسمارت تی-وی اتصال شبکه بی سیم سیاه based on the first three specs of the first five spec groups.

Sony KDL-48WD653. قطر صفحه نمایش: 121,9 cm (48"), رزولوشن صفحه نمایش: 1920 x 1080 pixels, HD type: Full HD, تکنولوژی نمایش: چراغ, Screen shape: Flat screen, نوع نور پس زمینه ال-ای-دی: Direct-LED. اسمارت تی-وی. تکنولوژی درونيابی حرکت: Motionflow XR 240 Hz, Native aspect ratio: 16:9. سیستم های فرمت سیگنال دیجیتال: DVB-C, DVB-T, DVB-T2. اتصال شبکه بی سیم, اتصال LAN اترنت. رنگ محصول: سیاه

نمایش
قطر صفحه نمایش *
121,9 cm (48")
HD type *
Full HD
تکنولوژی نمایش *
چراغ
نوع نور پس زمینه ال-ای-دی
Direct-LED
Screen shape *
Flat screen
Native aspect ratio *
16:9
تنظیمات فرمت صفحه
4:3, 14:9, 16:9, Zoom
پشتیبانی حالت های ویدئو
576i, 576p, 720i, 720p, 1080i, 1080p
پشتیبانی از رزلوشن های گرافیکی
1920 x 1080 (HD 1080)
تکنولوژی درونيابی حرکت *
Motionflow XR 240 Hz
Native refresh rate
60 Hz
عمق رنگ
8 bit
زاویه دید افقی
178°
زاویه دید عمودی
178°
رزولوشن صفحه نمایش *
1920 x 1080 pixels
قطعه صفحه نمایش
120,9 cm
Peak luminance ratio
72%
تیونر تلویزیون
نوع تیونر *
Analog & Digital
سیستم های فرمت سیگنال دیجیتال *
DVB-C, DVB-T, DVB-T2
تعداد تونرها
1 tuner(s)
جستجوی خودکار کانال
Yes
باندهای مورد پشتیبانی TV
UHF, VHF
Smart TV
اسمارت تی-وی *
Yes
اینترنت TV *
Yes
سیستم عامل ارائه شده *
Linux
Screen mirroring
Yes
حالت های هوشمند
Cinema, سفارشی, Game, Graphics, Photo, ورزش, استاندارد, زنده
Video apps
Netflix, YouTube
شنیداری
تعداد اسپیکر ها *
2
توان مجاز RMS *
10 W
رمزگشاهای صوتی
DTS, Dolby Digital, DTS 2.0 + Digital Out, Dolby Digital Plus, Dolby Digital Pulse
اکولایزر
Yes
Sound modes
Game, Movie, موسیقی, ورزش, استاندارد
تراز کننده ی حجم صدای خودکار
Yes
سیستم های صوتی
S-Master
شبکه
اتصال شبکه بی سیم *
Yes
بلوتوث *
No
اتصال LAN اترنت *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
مرورگری
Yes
Web browser
Yes
پشتیبانی از مرورگر
Opera
طرح
رنگ محصول *
سیاه
VESA mounting *
Yes
سوییچ روشن/خاموش
Yes
LED شاخص های
قدرت
Introduction year
2016
فلزات سنگین
Hg (mercury)
Performance
حالت بازی
Yes
عملکرد تله تکست
Yes
عملکرد زیرنویس
Yes
پشتیبان وست های ویدئو
H.265, HEVC
Backlight dimming technology
Local Dimming
Picture processing technology
Sony Dynamic Contrast Enhancer, Sony X-Reality PRO
24p
Yes
High Dynamic Range (HDR) supported *
No
Multi-screen
Yes
پشتیبانی از Smartphone remote
Yes
USB recording
Yes
بنادر و رابط
نسخه HDMI
1.4
بنادر و رابط
کانال بازگشت صوتی (ARC)
Yes
Mobile High-Definition Link (MHL)
No
HDCP
Yes
PC in (D-Sub) *
No
پورت DVI
No
تعداد پورت های اترنت LAN RJ-45
1
تعداد پورت های USB 2.0 *
2
Audio (L,R) in
1
خروجی صوتی دیجیتال نوری
1
Headphone outputs
1
مقدار پورت های SCART
1
مقدار پورت های RF
1
رابط مشترک پلاس (+Cl) *
Yes
مقدار پورت های HDMI *
2
کنترل لوازم الکترونیکی مصرفی (CEC)
BRAVIA Sync
CardBus PCMCIA تعداد شیارها
1
ویژگی های مدیریت
راهنمای برنامه الکترونیکی (EPG)
Yes
نمایش روی صفحه (OSD)
Yes
زبان های نمایش روی صفحه (OSD)
BOS, BUL, CAT, CRO, CZE, DAN, DEU, DUT, ENG, ESP, EST, FIN, FRE, GRE, HUN, ITA, KAZ, LAT, LIT, NOR, POL, POR, RUM, RUS, SER, SLK, SLV, SWE, TUR, UKR
تایمر خواب
Yes
تایمر روشن / خاموش
Yes
مدیریت انرژی
مصرف برق (معمولی) *
58 W
مصرف برق ( standby) *
0,5 W
مصرف برق (حداکثر)
77 W
ولتاژ ورودی AC
220 - 240 V
فرکانس ورودی AC
50 Hz
حالت ذخیره انرژی
Yes
گواهینامه ها
گواهی
CE
وزن و ابعاد
عرض (با پایه)
1092 mm
عمق (با پایه)
235 mm
ارتفاع ( با پایه )
683 mm
Weight (with stand)
10,7 kg
Width (without stand)
1092 mm
Depth (without stand)
66 mm
Height (without stand)
643 mm
Weight (without stand)
10,2 kg
عرض پایه
71,2 cm
داده های بسته بندی
راهنمای نصب آسان
Yes
راهنمای استفاده
Yes
عرض بسته بندی
1180 mm
عمق بسته بندی
161 mm
ارتفاع بسته بندی
752 mm
نوع ببسته بندی
جعبه
محتوای بسته بندی
پایه ی دسکتاپ
Yes
شامل کابل
AC
کنترل از راه دور قابل حمل
Yes
نوع ریموت کنترل
RMT-TX102D
ویژگی های دیگر
Adaptive Dimming Backlight
Yes
سازگاری با 3D
No
شامل باتری ها
Yes
نوع باتری
AAA
4 sides bezel-less design
Yes
بلندگوهای داخلی
Yes
مدیریت کابل
Yes
مصرف انرژی سالانه
85 kWh
Energy efficiency class (old)
A+
Satellite Channel Router (SatCR) compatible
Yes
App store
Opera TV Store
Soundbar compatibility
No
User memory
4 GB