location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HR2872/00 blender 0,6 l Tabletop blender 350 W قرمز, سفید

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2872/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2872/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0871010367298 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
مخلوط کن Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2024 21:15:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Daily Collection HR2872/00 blender 0,6 l Tabletop blender 350 W قرمز, سفید:
This short summary of the Philips Daily Collection HR2872/00 blender 0,6 l Tabletop blender 350 W قرمز, سفید data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HR2872/00, Tabletop blender, 0,6 l, 350 W, قرمز, سفید

Long summary description Philips Daily Collection HR2872/00 blender 0,6 l Tabletop blender 350 W قرمز, سفید:
This is an auto-generated long summary of Philips Daily Collection HR2872/00 blender 0,6 l Tabletop blender 350 W قرمز, سفید based on the first three specs of the first five spec groups.

Philips Daily Collection HR2872/00. ظرفیت کاسه: 0,6 l. نوع: Tabletop blender, رنگ محصول: قرمز, سفید. Blending bowl material: پلاستیک, جنس محافظ: Acrylonitrile butadiene styrene (ABS), جسن تیغه: فولاد ضد زنگ. دکمه خاموش / روشن: 350 W, ولتاژ ورودی AC: 220 - 240 V, فرکانس ورودی AC: 50 - 60 Hz

Performance
ظرفیت کاسه *
0,6 l
تعداد سرعت ها *
1
عملکرد پالس *
No
طرح
نوع *
Tabletop blender
رنگ محصول *
قرمز, سفید
ذخیره سازی سیم
Yes
بخش تیغه ی جدا شدنی
Yes
آسان برای تمیز کردن
Yes
بخش های قابل قراردادن در ظرف شوی
Yes
Features
Tumbler bottle included
Yes
جنس
Blending bowl material
پلاستیک
جنس محافظ
Acrylonitrile butadiene styrene (ABS)
جسن تیغه
فولاد ضد زنگ
جنس ظرف
SAN
مدیریت انرژی
دکمه خاموش / روشن *
350 W
ولتاژ ورودی AC
220 - 240 V
فرکانس ورودی AC
50 - 60 Hz