location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HR2104/43 blender 1,5 l Tabletop blender 400 W لیمو ترش, زرد

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2104/43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2104/43 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
18710103706806 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
مخلوط کن Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Daily Collection HR2104/43 blender 1,5 l Tabletop blender 400 W لیمو ترش, زرد
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop blender 1,5 l تعداد سرعت ها: 2 لیمو ترش, زرد
  • - عملکرد پالس آسیاب
  • - 400 W
More>>>
Short summary description Philips Daily Collection HR2104/43 blender 1,5 l Tabletop blender 400 W لیمو ترش, زرد:
This short summary of the Philips Daily Collection HR2104/43 blender 1,5 l Tabletop blender 400 W لیمو ترش, زرد data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HR2104/43, Tabletop blender, 1,5 l, عملکرد پالس, 0,85 m, 400 W, لیمو ترش, زرد

Long summary description Philips Daily Collection HR2104/43 blender 1,5 l Tabletop blender 400 W لیمو ترش, زرد:
This is an auto-generated long summary of Philips Daily Collection HR2104/43 blender 1,5 l Tabletop blender 400 W لیمو ترش, زرد based on the first three specs of the first five spec groups.

Philips Daily Collection HR2104/43. ظرفیت کاسه: 1,5 l. نوع: Tabletop blender, رنگ محصول: لیمو ترش, زرد, طول سیم: 0,85 m. Blending bowl material: پلاستیک, جنس محافظ: پلی پروپیلن, جسن تیغه: فولاد ضد زنگ. دکمه خاموش / روشن: 400 W, منبع برق: AC, ولتاژ ورودی AC: 220 - 240 V. Mini chopper capacity: 120 ml

Performance
ظرفیت کاسه *
1,5 l
تعداد سرعت ها *
2
عملکرد پالس *
Yes
خرد کن کوچک
Yes
Mini chopper capacity
120 ml
آسیاب
Yes
طرح
کاسه ی متحرک
Yes
نوع *
Tabletop blender
رنگ محصول *
لیمو ترش, زرد
ذخیره سازی سیم
Yes
طول سیم
0,85 m
غیرلغزش پا
Yes
طرح
بخش های قابل قراردادن در ظرف شوی
Yes
Features
ظرفیت آسیاب
120 ml
فیلتر
Yes
Effective jar capacity
1,25 l
جنس
Blending bowl material
پلاستیک
جنس محافظ
پلی پروپیلن
جسن تیغه
فولاد ضد زنگ
مدیریت انرژی
دکمه خاموش / روشن *
400 W
منبع برق *
AC
ولتاژ ورودی AC
220 - 240 V
فرکانس ورودی AC
50 - 60 Hz