location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-EW315 andmeprojektor Tavaline viskeprojektor 3800 ANSI luumenit 3LCD WXGA (1280x800) Valge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-EW315
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-EW315
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4548736004191 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Andmeprojektorid Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VPL-EW315 andmeprojektor Tavaline viskeprojektor 3800 ANSI luumenit 3LCD WXGA (1280x800) Valge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kaasaskantav Tavaline viskeprojektor Valge
  • - 3LCD 3800 ANSI luumenit
  • - Lamp 6000 h
  • - WXGA (1280x800) 16:10 3700:1
  • - Ekraani suuruse ühilduvus: 762 - 7620 mm (30 - 300")
  • - Fookus: Manuaal Suumi võimekus
  • - Ethernet LAN
  • - Sisseehitatud kõlar(id) 16 W
  • - Vahelduvvool
More>>>
Short summary description Sony VPL-EW315 andmeprojektor Tavaline viskeprojektor 3800 ANSI luumenit 3LCD WXGA (1280x800) Valge:
This short summary of the Sony VPL-EW315 andmeprojektor Tavaline viskeprojektor 3800 ANSI luumenit 3LCD WXGA (1280x800) Valge data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-EW315, 3800 ANSI luumenit, 3LCD, WXGA (1280x800), 3700:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Sony VPL-EW315 andmeprojektor Tavaline viskeprojektor 3800 ANSI luumenit 3LCD WXGA (1280x800) Valge:
This is an auto-generated long summary of Sony VPL-EW315 andmeprojektor Tavaline viskeprojektor 3800 ANSI luumenit 3LCD WXGA (1280x800) Valge based on the first three specs of the first five spec groups.

Sony VPL-EW315. Projektori heledus: 3800 ANSI luumenit, Projektsioonitehnoloogia: 3LCD, Projektori loomulik resolutsioon: WXGA (1280x800). Valgusallika tüüp: Lamp, Valgusallika kasutusiga: 6000 h, Valgusallika kasutusiga (säästurežiim): 10000 h. Fookus: Manuaal, Suumi tüüp: Manuaal, Suumi suhe: 1.6:1. Analoogsignaali vormingu süsteem: SECAM, PAL, NTSC 3.58, NTSC 4.43, PAL 60, PAL M, PAL N, Toetatud videorežiimid: 576i, 480i, 1080i, 480p, 1080p, 720p. Jadaliidese tüüp: RS-232, USB-pistmiku tüüp: USB tüüp A, USB Type-B

Projektor
Toetatud kuvasuhe
16:10
Ekraani suuruse ühilduvus *
762 - 7620 mm (30 - 300")
Projektori heledus *
3800 ANSI luumenit
Projektsioonitehnoloogia *
3LCD
Projektori loomulik resolutsioon *
WXGA (1280x800)
Kontrastsustase (tüüpiline) *
3700:1
Loomulik kuvasuhe *
16:10
Projektori heledus (säästurežiim)
2500 ANSI luumenit
Horisontaalskaneerimise ulatus
15 - 92 kHz
Vertikaalne skaneerimisulatus
48 - 92 Hz
Projektsioonimoonutuse korrektor, horisontaalne
20°
Projektsioonimoonutuse korrektor, vertikaalne
20°
Valgusallikas
Valgusallika tüüp *
Lamp
Valgusallika kasutusiga *
6000 h
Valgusallika kasutusiga (säästurežiim)
10000 h
Lambi võimsus
225 W
Objektiivi süsteem
Fookus *
Manuaal
Suumi võimekus
Yes
Suumi tüüp
Manuaal
Suumi suhe
1.6:1
Projitseerimiskauguse suhe
1.10 - 1.79:1
Video
Analoogsignaali vormingu süsteem *
SECAM, PAL, NTSC 3.58, NTSC 4.43, PAL 60, PAL M, PAL N
Täis-HD *
Yes
3D-ühilduvus *
No
Toetatud videorežiimid
576i, 480i, 1080i, 480p, 1080p, 720p
Pesad & liidesed
S-Video sisendite arv
1
USB 2.0 portide arv *
2
Audio (v, p) sisend *
1
Kõrvaklapiväljundite arv
1
Mikrofonisisend
Yes
Jadaliidese tüüp *
RS-232
VGA (D-Sub) portide arv *
3
HDMI-portide arv *
2
Pesad & liidesed
USB-pistmiku tüüp
USB tüüp A, USB Type-B
Komposiitvideo sisend *
1
DVI-port *
No
AC (toide) sisend
Yes
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) pordid
1
Salvesti
Integreeritud kaardilugeja *
No
Funktsioonid
Müratase (säästurežiim)
29 dB
HDCP
Yes
Ekraanikuva (OSD)
Yes
Ekraanikuva (OSD) keeled
Araabia keel, Lihtsustatud hiina keel, Traditsiooniline hiina keel, Tšehhi keel, Saksa keel, Hollandi, Inglise keel, Hispaania, Soome, Prantsuse keel, Ungari keel, Itaalia, Jaapani keel, Norra, Poola, Portugali, Rumm, Vene keel, Sloveenia keel, Rootsi, Tai keel, Türgi keel, Vietnami keel
Multimeedia
Sisseehitatud kõlar(id) *
Yes
RMS-nimivõimsus
16 W
Sisseehitatud kõlarite arv
1
Disain
Turu positsiooneerimine *
Kaasaskantav
Toote tüüp *
Tavaline viskeprojektor
Toote värv *
Valge
Paigutus
Lauaarvuti
Ekraan
Sisseehitatud ekraan *
No
Võimsus
Toiteallikas *
Vahelduvvool
Võimsustarve (ooterežiim) *
0,5 W
AC-sisendpinge
100 - 240 V
AC-sisendsagedus
50 - 60 Hz
Töötingimused
Kasutamistemperatuur (T-T)
0 - 40 °C
Hoiustamistemperatuur (T-T)
-10 - 60 °C
Suhteline õhuniiskus kasutamisel (H-H)
20 - 80 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
20 - 80 protsenti
Kaal ja mõõtmed
Laius
365 mm
Sügavus
252 mm
Kõrgus
96,2 mm
Kaal *
4,1 kg
Pakendi sisu
Kaugjuhtimispult on nõutud *
Yes
Muud funktsioonid
RS-232 portide arv
1
Brand Image Product code Product Stock Price from
Sony VPL-EW345 andmeprojektor Tavaline viskeprojektor 4200 ANSI luumenit 3LCD WXGA (1280x800) Valge Sony VPL-EW345 andmeprojektor Tavaline viskeprojektor 4200 ANSI luumenit 3LCD WXGA (1280x800) Valge
(show image)
VPL-EW345 VPL-EW345 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPL-EW226 andmeprojektor Tavaline viskeprojektor 2600 ANSI luumenit 3LCD WXGA (1280x800) Valge Sony VPL-EW226 andmeprojektor Tavaline viskeprojektor 2600 ANSI luumenit 3LCD WXGA (1280x800) Valge
(show image)
VPL-EW226 VPL-EW226 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPL-EW225 andmeprojektor Tavaline viskeprojektor 2600 ANSI luumenit 3LCD WXGA (1280x800) Valge Sony VPL-EW225 andmeprojektor Tavaline viskeprojektor 2600 ANSI luumenit 3LCD WXGA (1280x800) Valge
(show image)
VPL-EW225 VPL-EW225 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)