location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-BZ21VN sülearvuti Intel® Core™2 Duo P8700 39,1 cm (15.4") 4 GB DDR2-SDRAM 400 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
BZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-BZ21VN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-BZ21VN show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VGN-BZ21VN sülearvuti Intel® Core™2 Duo P8700 39,1 cm (15.4") 4 GB DDR2-SDRAM 400 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8700 2,53 GHz
  • - 39,1 cm (15.4") 1440 x 900 pikslit 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 400 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.0+EDR
  • - 3,66 h
  • - Windows Vista Business
More>>>
Short summary description Sony VAIO VGN-BZ21VN sülearvuti Intel® Core™2 Duo P8700 39,1 cm (15.4") 4 GB DDR2-SDRAM 400 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Sony VAIO VGN-BZ21VN sülearvuti Intel® Core™2 Duo P8700 39,1 cm (15.4") 4 GB DDR2-SDRAM 400 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-BZ21VN, Intel® Core™2 Duo, 2,53 GHz, 39,1 cm (15.4"), 1440 x 900 pikslit, 4 GB, 400 GB

Long summary description Sony VAIO VGN-BZ21VN sülearvuti Intel® Core™2 Duo P8700 39,1 cm (15.4") 4 GB DDR2-SDRAM 400 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Sony VAIO VGN-BZ21VN sülearvuti Intel® Core™2 Duo P8700 39,1 cm (15.4") 4 GB DDR2-SDRAM 400 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Sony VAIO VGN-BZ21VN. Protsessori perekond: Intel® Core™2 Duo, Protsessori mudel: P8700, Protsessori sagedus: 2,53 GHz. Ekraani diagonaal: 39,1 cm (15.4"), Ekraani resolutsioon: 1440 x 900 pikslit. Sisemälu: 4 GB, Sisemälu tüüp: DDR2-SDRAM. Salvestusmaht kokku: 400 GB. Eraldiseisva graafika adapteri mudel: Intel® GMA 4500MHD. Installitud operatsioonisüsteem: Windows Vista Business. Kaal: 2,7 kg

Ekraan
Ekraani diagonaal *
39,1 cm (15.4")
Ekraani resolutsioon *
1440 x 900 pikslit
Loomulik kuvasuhe
16:10
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™2 Duo
Protsessori mudel *
P8700
Protsessorituumad
2
Protsessori harud
2
Protsessori sagedus *
2,53 GHz
Protsessori vahemälu
3 MB
Protsessori vahemälu tüüp
L2
Protsessori pesa
Pistikupesa 479
Protsessori esikülje siin
1066 MHz
Protsessori litograafia
45 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core 2 Duo P8000 Series
Protsessori koodnimetus
Penryn
CardBusi tüüp
FSB
FSB-paarsus
No
Astmed
R0
Jahutusvõimsus (TDP)
25 W
Tjunction
105 °C
Processing Die transistoride arv
410 M
Kiibi maht
107 mm²
Protsessori tehnoloogia
Intel Centrino 2
CPU kordaja (siini/tuuma suhe)
9,5
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR2-SDRAM
Mälu taktsagedus
800 MHz
Mälu (pesad x suurus)
2 x 2 GB
Maksimaalne sisemälu *
4 GB
Salvesti
Salvestusmaht kokku *
400 GB
Kõvaketta liides
SATA
Kõvaketta kiirus
5400 RPM
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
MS Duo, MS Pro, MS Pro Duo, SD
Graafikad
Eraldiseisva graafika adapteri mudel *
Intel® GMA 4500MHD
Eraldi graafikaadapter *
Yes
Maksimaalne graafikakaardi mälu
1,3 GB
Kaamera
Esikaamera resolutsioon (numbriline)
1,3 MP
Video salvestamise kiirus
30 fps
Optiline draiv
CD-R-i lugemise kiirus
24x
CD-R-i kirjutamise kiirus
24x
CD-RW lugemise kiirus
24x
CD-RW kirjutamise kiirus
24x
DVD-R-i lugemise kiirus
8x
DVD-R-i kirjutamise kiirus
8x
Kahekordse DVD-R-i lugemise kiirus
6x
Kahekihilise DVD-R-i kirjutamise kiirus
6x
DVD-RW lugemise kiirus
6x
DVD-RW kirjutamise kiirus
6x
DVD+R-i lugemise kiirus
8x
DVD+R-i kirjutamise kiirus
8x
Kahekihilise DVD+R-i lugemise kiirus
6x
Kahekihilise DVD+R-i kirjutamise kiirus
6x
DVD+RW lugemise kiirus
8x
DVD+RW kirjutamise kiirus
8x
DVD-RAM-i lugemise kiirus
5x
DVD-RAM-i kirjutamise kiirus
5x
Võrgustumine
Võrgu omadused
10 BASE-T/100 BASE-TX/1000 BASE-T
Bluetooth
Yes
Bluetoothi versioon
2.0+EDR
Pesad & liidesed
USB 2.0 portide arv *
3
Ethernet LAN (RJ-45) pordid
1
DVI-port
No
VGA (D-Sub) portide arv
1
Firewire (IEEE 1394) pordid
1
Kõrvaklapiväljundite arv
1
S/PDIF-väljund
No
Mikrofonisisend
Yes
Dokkimispistmik
Yes
Laadimispordi tüüp
Alaldi sisendi pesa
ExpressCard-pesa
No
Pesad & liidesed
CardBus PCMCIA pesade arv
1
CardBus PCMCIA pesa tüüp
Tüüp II
SmartCard-pesa
No
Modemi (RJ-11) pordid
1
TV-out väljund
No
Toimimine
Emaplaadi kiip
Intel® GM45 Express
Klaviatuur
Osutamisseade
Puuteplaat
Tarkvara
Installitud operatsioonisüsteem *
Windows Vista Business
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
No
Intel®i My WiFi tehnoloogia (Intel® MWT)
No
Intel®i vargusvastane tehnoloogia (Intel® AT)
No
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel® Turbo Boost tehnoloogia
No
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
No
Intel®i Clear Video tehnoloogia
No
Intel® InTru™ 3D tehnoloogia
No
Intel® Insider™
No
Intel® Quick Sync videotehnoloogia
No
Intel®i paindlik ligipääs mälule (Flex Memory Access)
No
Intel®i AES uus juhend (Intel® AES-NI)
No
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
No
Intel®i Demand Based Switching funktsioon
No
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
No
Protsessori pakendi suurus
35 x 35 mm
Protsessori kood
SLGFE
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
No
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel®i Dual Display Capable tehnoloogia
No
Intel®i painduva ekraani tehnoloogia
No
Intel®i Rapid Storage tehnoloogia
No
Intel®i kiire ligipääs mälule (Fast Memory Access)
No
Protsessori ARK ID
37006
Tõrkevaba protsessor
No
Aku
Aku tööiga (maksimaalne)
3,66 h
Turvalisus
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Usaldusväärse platvormi moodul (TPM)
Yes
Kaal ja mõõtmed
Laius
362,4 mm
Sügavus
266,8 mm
Kõrgus (esikülg)
2,98 cm
Kõrgus(tagakülg)
3,77 cm
Kaal *
2,7 kg
Muud funktsioonid
Traadita side tehnoloogia
802.11a/b/g/Draft n
AC-adapter kaasa arvatud
Yes
Infrapuna port
No
Graafikaadapteri perekond
Intel
Tüüp
PC
Ekraan
LCD
TV-sisendpesa
No
Sisemodem
Yes
Modemi tüüp
V.92/V.90
Country Distributor
United Kingdom 1 distributor(s)