location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AW VGN-AW270Y/Q sülearvuti Intel® Core™2 Duo T9550 46,7 cm (18.4") 6 GB DDR2-SDRAM 1,02 TB NVIDIA® GeForce® 9600M GT Windows Vista Ultimate Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AW
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-AW270Y/Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-AW270Y/Q
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony AW VGN-AW270Y/Q sülearvuti Intel® Core™2 Duo T9550 46,7 cm (18.4") 6 GB DDR2-SDRAM 1,02 TB NVIDIA® GeForce® 9600M GT Windows Vista Ultimate Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Must
  • - Intel® Core™2 Duo T9550 2,66 GHz
  • - 46,7 cm (18.4") 1920 x 1080 pikslit LED-tagantvalgustus 16:9
  • - 6 GB DDR2-SDRAM 800 MHz 1 x 2 + 1 x 4 GB
  • - 1,02 TB
  • - NVIDIA® GeForce® 9600M GT 0,512 GB
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 2,5 h
  • - Windows Vista Ultimate 64-bit
More>>>
Short summary description Sony AW VGN-AW270Y/Q sülearvuti Intel® Core™2 Duo T9550 46,7 cm (18.4") 6 GB DDR2-SDRAM 1,02 TB NVIDIA® GeForce® 9600M GT Windows Vista Ultimate Must:
This short summary of the Sony AW VGN-AW270Y/Q sülearvuti Intel® Core™2 Duo T9550 46,7 cm (18.4") 6 GB DDR2-SDRAM 1,02 TB NVIDIA® GeForce® 9600M GT Windows Vista Ultimate Must data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AW VGN-AW270Y/Q, Intel® Core™2 Duo, 2,66 GHz, 46,7 cm (18.4"), 1920 x 1080 pikslit, 6 GB, 1,02 TB

Long summary description Sony AW VGN-AW270Y/Q sülearvuti Intel® Core™2 Duo T9550 46,7 cm (18.4") 6 GB DDR2-SDRAM 1,02 TB NVIDIA® GeForce® 9600M GT Windows Vista Ultimate Must:
This is an auto-generated long summary of Sony AW VGN-AW270Y/Q sülearvuti Intel® Core™2 Duo T9550 46,7 cm (18.4") 6 GB DDR2-SDRAM 1,02 TB NVIDIA® GeForce® 9600M GT Windows Vista Ultimate Must based on the first three specs of the first five spec groups.

Sony AW VGN-AW270Y/Q. Protsessori perekond: Intel® Core™2 Duo, Protsessori mudel: T9550, Protsessori sagedus: 2,66 GHz. Ekraani diagonaal: 46,7 cm (18.4"), Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 6 GB, Sisemälu tüüp: DDR2-SDRAM. Salvestusmaht kokku: 1,02 TB. Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce® 9600M GT. Installitud operatsioonisüsteem: Windows Vista Ultimate. Toote värv: Must. Kaal: 3,8 kg

Disain
Toote värv *
Must
Ekraan
Ekraani diagonaal *
46,7 cm (18.4")
Ekraani resolutsioon *
1920 x 1080 pikslit
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™2 Duo
Protsessori mudel *
T9550
Protsessorituumad
2
Protsessori harud
2
Protsessori sagedus *
2,66 GHz
Protsessori vahemälu
6 MB
Protsessori vahemälu tüüp
L2
Protsessori pesa
Pistikupesa 479
Protsessori esikülje siin
1066 MHz
Protsessori litograafia
45 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core 2 Duo T9000 Series
Protsessori koodnimetus
Penryn
CardBusi tüüp
FSB
FSB-paarsus
No
Astmed
E0
Jahutusvõimsus (TDP)
35 W
Tjunction
105 °C
Processing Die transistoride arv
410 M
Kiibi maht
107 mm²
CPU kordaja (siini/tuuma suhe)
10
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
6 GB
Sisemälu tüüp
DDR2-SDRAM
Mälu taktsagedus
800 MHz
Mälu (pesad x suurus)
1 x 2 + 1 x 4 GB
Maksimaalne sisemälu *
8 GB
Salvesti
Salvestusmaht kokku *
1,02 TB
Installitud kõvaketaste arv
1
Kõvaketta liides
SATA
Kõvaketta kiirus
4200 RPM
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
CF, MS PRO, MS PRO Duo, SD
Graafikad
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce® 9600M GT
Eraldiseisva graafikakaardi mälu
0,512 GB
Integreeritud graafikaadapter *
No
Eraldi graafikaadapter *
Yes
Pardagraafika adapteri mudel *
Ei ole saadaval
Maksimaalne graafikakaardi mälu
2,28 GB
Audio
Helisüsteem
Intel HD
Kaamera
Esikaamera resolutsioon (numbriline)
1,3 MP
Optiline draiv
BD-R-i lugemise kiirus
4x
BD-R-i kirjutamise kiirus
4x
BD-RE lugemise kiirus
2x
BD-ROM-i lugemise kiirus
4x
Võrgustumine
WiFi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetoothi versioon
2.1+EDR
Kaabeldustehnoloogia
10/100/1000Base-T(X)
Pesad & liidesed
USB 2.0 portide arv *
3
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
DVI-port
Yes
VGA (D-Sub) portide arv
1
Firewire (IEEE 1394) pordid
1
Kõrvaklapiväljundite arv
1
S/PDIF-väljund
Yes
Mikrofonisisend
Yes
Dokkimispistmik
No
Laadimispordi tüüp
Alaldi sisendi pesa
ExpressCard-pesa
Yes
CardBus PCMCIA pesa tüüp
No
SmartCard-pesa
No
Modemi (RJ-11) pordid
1
Toimimine
Emaplaadi kiip
Intel® PM45 Express
Klaviatuur
Klaviatuuri tüüp
QWERTY
Klaviatuuri kursoriklahvide arv
103
Klaviatuur
Klaviatuuri klahvide allavajutus
2 mm
Klaviatuuri klahvide kõrgus
1,91 cm
Osutamisseade
Puuteplaat
Klaviatuuri paigutus
QWERTY
Klaviatuuri klahvide arv
103
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Proovitarkvara
- Microsoft Home and Student 2007 - Microsoft Windows Live OneCare Trial Version
Installitud operatsioonisüsteem *
Windows Vista Ultimate
Komplektis sisalduv tarkvara
- Microsoft Works SE 9.0 - Adobe Photoshop Lightroom - VAIO Startup Assistant Click to Disc Editor - Import, Edit, Burn VAIO Movie Story - Simple Movie Creation VAIO MusicBox - Music by Mood VAIO Media plus - Multimedia Streaming Software
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
No
Intel®i My WiFi tehnoloogia (Intel® MWT)
No
Intel®i vargusvastane tehnoloogia (Intel® AT)
No
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel® Turbo Boost tehnoloogia
No
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
No
Intel®i Clear Video tehnoloogia
No
Intel® InTru™ 3D tehnoloogia
No
Intel® Insider™
No
Intel® Quick Sync videotehnoloogia
No
Intel®i paindlik ligipääs mälule (Flex Memory Access)
No
Intel®i AES uus juhend (Intel® AES-NI)
No
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i Enhanced Halt State tehnoloogia
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
No
Intel®i Demand Based Switching funktsioon
No
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Termojärelevalve tehnoloogiad
No
Protsessori pakendi suurus
35 x 35 mm
Protsessori kood
SLGE4
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
No
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel®i Dual Display Capable tehnoloogia
No
Intel®i painduva ekraani tehnoloogia
No
Intel®i Rapid Storage tehnoloogia
No
Intel®i kiire ligipääs mälule (Fast Memory Access)
No
Protsessori ARK ID
37130
Tõrkevaba protsessor
No
Aku
Aku tööiga (maksimaalne)
2,5 h
Võimsus
AC-adapteri sisendpinge
100 - 240 V
Turvalisus
Kaabliluku pesa
No
Kaal ja mõõtmed
Kaal *
3,8 kg
Muud funktsioonid
Traadita side tehnoloogia
Link 5100AGN
AC-adapter kaasa arvatud
Yes
Infrapuna port
No
Graafikaadapteri perekond
NVIDIA
Tüüp
PC
Mõõdud (l x s x k)
436 x 290 x 40 mm
Toitenõuded
150W + 10%
Aku tüüp
VGP-BPS13/B
TV-sisendpesa
No
Liidese tüüp
Notebook
Sisemodem
Yes
Integreeritud TV-tuuner
Yes
Modemi tüüp
RJ-11