location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NEXEA50M videokaamera Käsivideokaamera 16,7 MP CMOS Full HD Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEXEA50M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NEXEA50M
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524994728
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Videokaamerad Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony NEXEA50M videokaamera Käsivideokaamera 16,7 MP CMOS Full HD Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Käsivideokaamera 16,7 MP CMOS Must
  • - Digitaalne suum: 2x
  • - Mälukaart
  • - LCD Sisseehitatud ekraan 8,89 cm (3.5")
  • - Full HD 1920 x 1080 pikslit 60 fps
  • - Dolby Digital
  • - HDMI XLR-sisend USB ühilduvus
  • - Liitiumioon (Li-Ion)
More>>>
Short summary description Sony NEXEA50M videokaamera Käsivideokaamera 16,7 MP CMOS Full HD Must:
This short summary of the Sony NEXEA50M videokaamera Käsivideokaamera 16,7 MP CMOS Full HD Must data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NEXEA50M, 16,7 MP, CMOS, Full HD, 8,89 cm (3.5"), LCD, 1,72 kg

Long summary description Sony NEXEA50M videokaamera Käsivideokaamera 16,7 MP CMOS Full HD Must:
This is an auto-generated long summary of Sony NEXEA50M videokaamera Käsivideokaamera 16,7 MP CMOS Full HD Must based on the first three specs of the first five spec groups.

Sony NEXEA50M. Megapiksleid kokku: 16,7 MP, Anduri tüüp: CMOS, Tegelik megapikslite arv (pilt): 16,1 MP. Digitaalne suum: 2x, Objektiivi kinnitusliides: Sony E. Videokaamera meedia tüüp: Mälukaart, Ühilduvad mälukaardid: Mälupulk, SD, SDHC, SDXC. Teravustamine: Automaatne/manuaalne. ISO-tundlikkus: 100, 160, 2500, 4000, 5000, 25600

Pildisensor
Megapiksleid kokku *
16,7 MP
Anduri tüüp *
CMOS
Tegelik megapikslite arv (pilt)
16,1 MP
Tegelik megapikslite arv (film)
13,6 MP
Objektiivi süsteem
Objektiivi kinnitusliides
Sony E
Digitaalne suum *
2x
Pildistabilisaator *
No
Salvesti
Videokaamera meedia tüüp *
Mälukaart
Ühilduvad mälukaardid *
Mälupulk, SD, SDHC, SDXC
Toetatud kettatüübid
No
Videokaamera kasseti tüüp
No
Fokusseerimine
Teravustamine
Automaatne/manuaalne
Valgussäritus
ISO-tundlikkus
100, 160, 2500, 4000, 5000, 25600
Valge tasakaal
Valge tasakaalustus
Automaatne, Manuaal
Katik
Kaamera katiku kiirus
1/10000 - 30 s
Ekraan
Ekraani diagonaal *
8,89 cm (3.5")
Sisseehitatud ekraan *
Yes
Ekraan
LCD
Ekraani kuvasuhe
16:9
Ekraani resolutsioon (numbriline)
921600 pikslit
Ekraani resolutsioon
1920 x 480 pikslit
Kaamera
Videokaamera tüüp *
Käsivideokaamera
Minimaalne valgustus
5 lx
3D-ühilduvus *
No
Disain
Toote värv *
Must
Video
HD tüüp *
Full HD
Maksimaalne video resolutsioon *
1920 x 1080 pikslit
Videoresolutsioonid
720 x 480, 720 x 576, 1440 x 1080, 1920 x 1080
Toetatud videoformaadid
AVC, AVCHD, H.264, MPEG2, MPEG4
Maksimaalne kaadrisagedus
60 fps
Audio
Helisüsteem
Dolby Digital
PCM digitaalne audio
16-bit/48 kHz
Pesad & liidesed
PictBridge *
No
Komponentvideo (YPbPr/YCbCr) väljund *
1
XLR-sisend
Yes
Kõrvaklapiväljundite arv *
1
HDMI *
Yes
S-Video väljund
No
USB ühilduvus
Yes
Kõrvaklappide ühenduvus
3,5 mm
Aku
Akutehnoloogia *
Liitiumioon (Li-Ion)
Aku tüüp
NP-F770
Töötingimused
Kasutamistemperatuur (T-T)
0 - 40 °C
Hoiustamistemperatuur (T-T)
-20 - 60 °C
Kaal ja mõõtmed
Laius
142,5 mm
Sügavus
305,5 mm
Kõrgus
203 mm
Kaal *
1,72 kg
Pakendi sisu
Kaablid kaasa arvatud
AV, USB
Akud kaasa arvatud
Yes
AC-adapter kaasa arvatud
Yes