location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FW-85XD8501 infoekraan Digital signage lameekraan 2,16 m (85") LED WiFi 450 cd/m² 4K Ultra HD Must 17/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FW-85XD8501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW-85XD8501
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5013493268838
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Infoekraanid Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2018
Product end of life date
Bullet Points Sony FW-85XD8501 infoekraan Digital signage lameekraan 2,16 m (85") LED WiFi 450 cd/m² 4K Ultra HD Must 17/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage lameekraan Must
  • - 2,16 m (85") 3840 x 2160 pikslit LED 450 cd/m²
  • - Edge-LED 6 ms
  • - Ethernet LAN WiFi
  • - Sisseehitatud kõlar(id) 2 W
More>>>
Short summary description Sony FW-85XD8501 infoekraan Digital signage lameekraan 2,16 m (85") LED WiFi 450 cd/m² 4K Ultra HD Must 17/7:
This short summary of the Sony FW-85XD8501 infoekraan Digital signage lameekraan 2,16 m (85") LED WiFi 450 cd/m² 4K Ultra HD Must 17/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FW-85XD8501, Digital signage lameekraan, 2,16 m (85"), LED, 3840 x 2160 pikslit, WiFi, 17/7

Long summary description Sony FW-85XD8501 infoekraan Digital signage lameekraan 2,16 m (85") LED WiFi 450 cd/m² 4K Ultra HD Must 17/7:
This is an auto-generated long summary of Sony FW-85XD8501 infoekraan Digital signage lameekraan 2,16 m (85") LED WiFi 450 cd/m² 4K Ultra HD Must 17/7 based on the first three specs of the first five spec groups.

Sony FW-85XD8501. Tootedisain: Digital signage lameekraan. Ekraani diagonaal: 2,16 m (85"), Ekraani tehnoloogia: LED, Ekraani resolutsioon: 3840 x 2160 pikslit, Ekraani heledus: 450 cd/m², HD tüüp: 4K Ultra HD. WiFi. Töötunnid (tunnid/päevad): 17/7. Toote värv: Must

Ekraan
LED tagantvalguse tüüp
Edge-LED
Ekraani diagonaal *
2,16 m (85")
Ekraani tehnoloogia *
LED
Ekraani resolutsioon *
3840 x 2160 pikslit
Ekraani heledus *
450 cd/m²
HD tüüp *
4K Ultra HD
Puutetundlik ekraan *
No
Loomulik kuvasuhe
16:9
Reaktsiooniaeg
6 ms
Kontrastsustase (tüüpiline)
4000:1
Kontrasti suhe (dünaamiline)
1000000:1
Vaatenurk, horisontaalne
178°
Vaatenurk, vertikaalne
178°
Ekraani diagonaal (meetermõõdustik)
214,8 cm
Toetatud graafikaresolutsioonid
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 3840 x 2160
Toetatud videorežiimid
480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 2160p
Pesad & liidesed
HDMI-portide arv *
4
DVI-port *
No
USB port *
Yes
USB-portide hulk
3
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) pordid
1
WiFi *
Yes
Komposiitvideo sisend
1
Komponentvideo (YPbPr/YCbCr) sisend
1
PC Audio sisend
Yes
RS-232C
Yes
Audio
Sisseehitatud kõlar(id) *
Yes
Sisseehitatud kõlarite arv
2
Audio
RMS-nimivõimsus
2 W
Disain
Tootedisain *
Digital signage lameekraan
Toote värv *
Must
VESA paigaldamine *
Yes
Toimimine
Otstarve *
Universaalne
Integreeritud TV-tuuner
Yes
Digitaalsignaali formaadisüsteem
DVB-C, DVB-S2, DVB-T, DVB-T2
Ümbritseva valguse andur
Yes
Töötunnid (tunnid/päevad)
17/7
HDCP
Yes
Võimsus
Võimsustarve (tüüpiline) *
168 W
Võimsustarve (ooterežiim) *
0,5 W
Arvutisüsteem
Arvutisüsteem *
No
Toetatud videoformaadid
3GPP, AVCHD, AVI, M-JPEG, MKV, MOV, MP4, MPEG1, MPEG2-PS, MPEG2-TS, MPO, WEBM, WMV, XVID
Toetatud audioformaadid
MP3, WAV, WMA
Toetatud pildivormingud
JPEG, RAW
Kaal ja mõõtmed
Laius
1917 mm
Sügavus
402 mm
Kõrgus
1182 mm
Kaal
65,6 kg
Pakendi andmed
Pakendi laius
2095 mm
Pakendi sügavus
403 mm
Pakendi kõrgus
1246 mm
Pakendi kaal
83 kg
Muud funktsioonid
Hotelli režiim
Yes
Energiatõhususe klass (vana)
A+
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)