location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X Compact 11,7 cm (4.6") Üksik-SIM Android 6.0 4G USB tüüp-C 3 GB 32 GB 2700 mAh Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X Compact
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X Compact
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5321BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7311271572916
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Nutitelefonid Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 18:05:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia X Compact 11,7 cm (4.6") Üksik-SIM Android 6.0 4G USB tüüp-C 3 GB 32 GB 2700 mAh Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11,7 cm (4.6") 1280 x 720 pikslit
  • - Qualcomm Snapdragon 650
  • - 3 GB 32 GB MicroSD (TransFlash) 256 GB
  • - 4G Üksik-SIM NanoSIM
  • - Bluetooth 4.2 NFC-tehnoloogia
  • - Üks kaamera 23 MP
  • - 2700 mAh
  • - Android 6.0
More>>>
Short summary description Sony Xperia X Compact 11,7 cm (4.6") Üksik-SIM Android 6.0 4G USB tüüp-C 3 GB 32 GB 2700 mAh Must:
This short summary of the Sony Xperia X Compact 11,7 cm (4.6") Üksik-SIM Android 6.0 4G USB tüüp-C 3 GB 32 GB 2700 mAh Must data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X Compact, 11,7 cm (4.6"), 3 GB, 32 GB, 23 MP, Android 6.0, Must

Long summary description Sony Xperia X Compact 11,7 cm (4.6") Üksik-SIM Android 6.0 4G USB tüüp-C 3 GB 32 GB 2700 mAh Must:
This is an auto-generated long summary of Sony Xperia X Compact 11,7 cm (4.6") Üksik-SIM Android 6.0 4G USB tüüp-C 3 GB 32 GB 2700 mAh Must based on the first three specs of the first five spec groups.

Sony Xperia X Compact. Ekraani diagonaal: 11,7 cm (4.6"), Ekraani resolutsioon: 1280 x 720 pikslit. Protsessori perekond: Qualcomm Snapdragon, Protsessori mudel: 650. RAM-i maht: 3 GB, Sisemine mälumaht: 32 GB. Tagakaamera resolutsioon (numbriline): 23 MP, Tagumise kaamera tüüp: Üks kaamera. SIM-kaardi võimekus: Üksik-SIM. Installitud operatsioonisüsteem: Android 6.0. Aku mahutavus: 2700 mAh. Toote värv: Must. Kaal: 135 g

Ekraan
Ekraani diagonaal *
11,7 cm (4.6")
Ekraani kuju
Lame
Ekraani resolutsioon *
1280 x 720 pikslit
Puutetehnoloogia
Mitmikpuude
Puutetundliku ekraani tüüp
Mahtuvustajur
Sekundaarne ekraan
No
Protsessor
Protsessori perekond *
Qualcomm Snapdragon
Protsessori mudel *
650
Protsessorituumad
6
64-bitine raaltöötlus
Yes
Salvesti
RAM-i maht *
3 GB
Sisemine mälumaht *
32 GB
Ühilduvad mälukaardid *
MicroSD (TransFlash)
Maksimaalne mälukaardi suurus
256 GB
USB-massmälu
Yes
Kaamera
Tagakaamera resolutsioon (numbriline) *
23 MP
Digitaalne suum
5x
Kaamera tüüp *
Üks kaamera
Esikaamera resolutsioon (numbriline) *
5 MP
Tagakaamera välk *
Yes
Anduri tüüp
Exmor RS
Optilise sensori suurus
25,4 / 2,3 mm (1 / 2.3")
Maksimaalne kaadrisagedus
60 fps
Videosalvestusrežiimid
1080p
Tagumise kaamera tüüp *
Üks kaamera
Automaatfookus
Yes
Suumi võimekus
Yes
ISO-tundlikkus
12800
Videosalvestus
Yes
Pildistabilisaator
Yes
Võrgustumine
SIM-kaardi võimekus *
Üksik-SIM
Mobiilsidevõrgu põlvkond *
4G
SIM-kaardi tüüp *
NanoSIM
2G-standardid
Edge, GPRS, GSM
3G-standardid *
HSPA+, UMTS
4G-standardid *
LTE
WiFi *
Yes
Bluetooth *
Yes
Bluetoothi versioon
4.2
NFC-tehnoloogia
Yes
Tellimus
Tellimuse tüüp *
Liitumislepinguta
Pesad & liidesed
USB port *
Yes
USB-pistmiku tüüp
USB tüüp-C
Kõrvaklappide ühenduvus
3,5 mm
Sõnumite saatmine
Lühisõnumiteenus (SMS)
Yes
Sõnumite saatmine
Multimeedium-sõnumiteenus (MMS)
Yes
Kohene sõnumivahetus (IM)
Yes
Reaalajasuhtlus
Yes
E-mail
Yes
Disain
Toote kuju *
Tulp
Toote värv *
Must
Värvi nimi
Universe Black
Toimimine
Videokõne
Yes
Sõrmejäljelugeja
Yes
Isikliku info haldur (PIM)
Äratuskell, Kalkulaator, Kalender, Sündmuste meeldetuletus, Märkmed, Tööde nimekiri
Valjuhääldi
Yes
Isikustamine
Ikoonid, Menüü, Otseteed
Kontaktigruppide tugi
Yes
Mikrofoni vaigistamine
Yes
Taustapildid
Taustapilt
Värinaalarm
Yes
Navigeerimine
Assisted GPS (A-GPS)
Yes
GLONASS-süsteem
Yes
GPS *
Yes
WiFi-positsioneerimine
Yes
Multimeedia
Toetatud audioformaadid
ALAC, DSD, FLAC, LPCM
Kõnede haldamine
Ootel kõne
Yes
Kõnesuunamine
Yes
Ootel kõne
Yes
Helistaja ID
Yes
Konverentskõne
Yes
Kiirvalimine
Yes
Kõnetaimer
Yes
Tarkvara
Platvorm *
Android
Installitud operatsioonisüsteem *
Android 6.0
Rakenduste jaotusplatvorm
Google Play
Aku
Aku mahutavus *
2700 mAh
Andurid
Näidusensor
Yes
Kaal ja mõõtmed
Laius
65 mm
Sügavus
9,5 mm
Kõrgus
129 mm
Kaal *
135 g
Sertifikaadid
Digital Living Network Alliance (DLNA) sertifikaat
Yes
Pakendi sisu
Kiirstardi juhend
Yes
Garantiikaart
Yes
Muud funktsioonid
Puutetundlik ekraan
Yes