location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE75KS8002T 190,5 cm (75") 4K Ultra HD Nutiteleri funktsioon WiFi Must, Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE75KS8002T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE75KS8002TXXH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8806088311500
Category: Telerid Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 14:55:55
The date of the most recent change of this product data-sheet in Icecat.
Samsung UE75KS8002TXXH user manual (25.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE75KS8002T 190,5 cm (75") 4K Ultra HD Nutiteleri funktsioon WiFi Must, Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lame 190,5 cm (75") LED
  • - 4K Ultra HD 3840 x 2160 pikslit 16:9
  • - PQI (Picture Quality Index) 2300
  • - DVB-C, DVB-S2, DVB-T2
  • - Nutiteleri funktsioon Internetitelevisioon
  • - WiFi Ethernet LAN
  • - VESA paigaldamine
  • - 156 W
More>>>
Short summary description Samsung UE75KS8002T 190,5 cm (75") 4K Ultra HD Nutiteleri funktsioon WiFi Must, Hõbe:
This short summary of the Samsung UE75KS8002T 190,5 cm (75") 4K Ultra HD Nutiteleri funktsioon WiFi Must, Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE75KS8002T, 190,5 cm (75"), 3840 x 2160 pikslit, LED, Nutiteleri funktsioon, WiFi, Must, Hõbe

Long summary description Samsung UE75KS8002T 190,5 cm (75") 4K Ultra HD Nutiteleri funktsioon WiFi Must, Hõbe:
This is an auto-generated long summary of Samsung UE75KS8002T 190,5 cm (75") 4K Ultra HD Nutiteleri funktsioon WiFi Must, Hõbe based on the first three specs of the first five spec groups.

Samsung UE75KS8002T. Ekraani diagonaal: 190,5 cm (75"), Ekraani resolutsioon: 3840 x 2160 pikslit, HD tüüp: 4K Ultra HD, Ekraani tehnoloogia: LED, Ekraani kuju: Lame. Nutiteleri funktsioon. Resolutsiooni interpolatsiooni tehnoloogia: PQI (Picture Quality Index) 2300, Loomulik kuvasuhe: 16:9. Digitaalsignaali formaadisüsteem: DVB-C, DVB-S2, DVB-T2. WiFi, Ethernet LAN. Toote värv: Must, Hõbe

Ekraan
Ekraani diagonaal *
190,5 cm (75")
HD tüüp *
4K Ultra HD
Ekraani tehnoloogia *
LED
Ekraani kuju *
Lame
Loomulik kuvasuhe *
16:9
Toetatud graafikaresolutsioonid
3840 x 2160
Resolutsiooni interpolatsiooni tehnoloogia *
PQI (Picture Quality Index) 2300
Dünaamilise kontrastimäära turunduslik nimi
Mega kontrast
Ekraani resolutsioon *
3840 x 2160 pikslit
Ekraani diagonaal (meetermõõdustik)
189 cm
TV-tuuner
Tuuneri tüüp *
Analoog ja digitaal
Digitaalsignaali formaadisüsteem *
DVB-C, DVB-S2, DVB-T2
Tuunerite arv
2 tuuner(id)
Automaatne kanaliotsing
Yes
Nutiteler
Nutiteleri funktsioon *
Yes
Internetitelevisioon *
Yes
Nutirežiimid
Mäng, Film
Audio
RMS-nimivõimsus *
60 W
Audio dekoodrid
DTS, Dolby Digital Plus
Võrgustumine
WiFi *
Yes
Ethernet LAN *
Yes
WiFi otseühendus
Yes
Disain
Toote värv *
Must, Hõbe
VESA paigaldamine *
Yes
Toimimine
Protsessorituumad
4
Pesad & liidesed
PC-sisend (D-Sub) *
No
DVI-port
No
Ethernet LAN (RJ-45) pordid
1
USB 2.0 portide arv *
3
Digitaalne video koaksiaalväljund
1
RF-portide arv
4
Ühtne liides (CI) *
No
Ühine liides Plus (CI+) *
Yes
Common Interface Plus (CI+) versioon
1.3
Pesad & liidesed
HDMI-portide arv *
4
Olmeelektroonika juhtimine (CEC)
Anynet+
Juhtimisfunktsioonid
Häälekontroll
Yes
Elektrooniline programmijuht (EPG)
Yes
Ekraanikuva (OSD)
Yes
OSD-keelte arv
27
Pildi kuvamine pildis
Yes
Ökorežiim
Yes
Unetaimer
Yes
Sisse/välja taimer
Yes
Võimsus
Võimsustarve (tüüpiline) *
156 W
Võimsustarve (ooterežiim) *
0,3 W
Elektritarbimine (max)
365 W
AC-sisendpinge
220 - 240 V
AC-sisendsagedus
50 - 60 Hz
Kaal ja mõõtmed
Laius (koos alusega)
1682,8 mm
Sügavus (koos alusega)
438,9 mm
Kõrgus (koos alusega)
1071,1 mm
Kaal (koos jalaga)
46 kg
Laius (ilma aluseta)
1682,8 mm
Sügavus (ilma aluseta)
49,9 mm
Kõrgus (ilma aluseta)
970,7 mm
Kaal (ilma aluseta)
41,7 kg
Pakendi andmed
Garantiikaart
Yes
Kiirstardi juhend
Yes
Juhend
Yes
Pakendi laius
1812 mm
Pakendi sügavus
200 mm
Pakendi kõrgus
1105 mm
Pakendi kaal
59 kg
Pakendi sisu
Töölaua alus
Yes
Kaugjuhtimispult on nõutud
Yes
Kaugjuhtimispuldi tüüp
TM1680A
Muud funktsioonid
3D-ühilduvus
No
Akud kaasa arvatud
Yes
Sisseehitatud kõlar(id)
Yes
Aastane energiakulu
216 kWh
Digital Living Network Alliance (DLNA) sertifikaat
Yes
Energiatõhususe klass (vana)
A+