location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Salomon L39034700 lumelaud 127 cm Mõlemale soole sobiv Lameekraan Mitmevärviline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Salomon Check ‘Salomon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L39034700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L39034700 127
Category: Lumelauad Check ‘Salomon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Salomon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 07:58:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Salomon L39034700 lumelaud 127 cm Mõlemale soole sobiv Lameekraan Mitmevärviline:
This short summary of the Salomon L39034700 lumelaud 127 cm Mõlemale soole sobiv Lameekraan Mitmevärviline data-sheet is auto-generated and uses the product title and the first six key specs.

Salomon L39034700, Freestyle, Täiskasvanud, Mõlemale soole sobiv, Lameekraan, Mitmevärviline, Pilt

Long summary description Salomon L39034700 lumelaud 127 cm Mõlemale soole sobiv Lameekraan Mitmevärviline:
This is an auto-generated long summary of Salomon L39034700 lumelaud 127 cm Mõlemale soole sobiv Lameekraan Mitmevärviline based on the first three specs of the first five spec groups.

Salomon L39034700. Parim kasutamiseks: Freestyle, Sihtrühm: Täiskasvanud, Sugu: Mõlemale soole sobiv. Kogupikkus: 127 cm, Otsa laius: 27,7 cm, Vöökoha laius: 23,4 cm