location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympia CC 518.4 paberihunt Particle-cut tüüpi purustaja 65 dB 22 cm Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympia Check ‘Olympia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC 518.4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC 518.4 show
Show alternative article codes used in the online market place
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paberihundid Check ‘Olympia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympia CC 518.4 paberihunt Particle-cut tüüpi purustaja 65 dB 22 cm Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Must Particle-cut tüüpi purustaja Töötamislaius: 22 cm
  • - Paberi purustamine
  • - Korvi suurus: 23 l 65 dB
More>>>
Short summary description Olympia CC 518.4 paberihunt Particle-cut tüüpi purustaja 65 dB 22 cm Must:
This short summary of the Olympia CC 518.4 paberihunt Particle-cut tüüpi purustaja 65 dB 22 cm Must data-sheet is auto-generated and uses the product title and the first six key specs.

Olympia CC 518.4, Particle-cut tüüpi purustaja, 22 cm, 4 x 35 mm, 23 l, 65 dB, Must

Long summary description Olympia CC 518.4 paberihunt Particle-cut tüüpi purustaja 65 dB 22 cm Must:
This is an auto-generated long summary of Olympia CC 518.4 paberihunt Particle-cut tüüpi purustaja 65 dB 22 cm Must based on the first three specs of the first five spec groups.

Olympia CC 518.4. Purustamise tüüp: Particle-cut tüüpi purustaja, Töötamislaius: 22 cm, Purustamise suurus: 4 x 35 mm. Mõõdud (l x s x k): 360 x 270 x 570 mm. Võimsus (80 g/m2): 18 lehte, DIN-turvaklass: P4/ DIN 66399, Hakkimiskiirus (minutis): 2 - 1.6m